EN
  • EN
  • DE

DSPIC33FJ128GP306A-I/PT

Part No DSPIC33FJ128GP306A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP / MCU 16-bit dsPIC RISC 128KB Flash 3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 773530-DSPIC33FJ128GP306A-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ128GP306
Introduction Date April 07, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP306A-I/PT CAD Model

Description

Microchip Technology DSPIC33FJ128GP306A-I/PT Product Description

The DSPIC33FJ128GP306A-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This particular model is well-suited for a variety of applications, including advanced motor control, industrial control systems, power supplies, and converters.

Key features of the DSPIC33FJ128GP306A-I/PT include:

  • Memory: It comes with 128 KB of Flash memory and 16 KB of RAM, providing ample space for complex algorithms and applications.
  • Speed: This DSC operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), ensuring swift processing and response times for demanding tasks.
  • Dual Partition Flash with Live Update: This feature allows for uninterrupted operation and on-the-fly firmware updates, a critical requirement for systems that cannot afford downtime.
  • Robust Peripheral Set: It includes a variety of peripherals such as UART, SPI, I2C modules, and PWM outputs, which are essential for communication and control in embedded systems.
  • Advanced Analog Features: With a 10-bit Analog-to-Digital Converter (ADC) that has multiple Sample and Hold units, this DSC provides accurate and fast analog signal measurements.
  • Flexible Oscillator Options: The device supports various clock sources, including internal and external oscillators, which provides design flexibility for different application requirements.
  • Extended Temperature Range: The DSPIC33FJ128GP306A-I/PT is designed to operate within the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: This DSC is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

With its exceptional mix of control capabilities and DSP performance, the DSPIC33FJ128GP306A-I/PT from Microchip Technology is a versatile and powerful component for any design that requires reliability, efficiency, and high-speed processing. Whether you're developing sophisticated industrial control systems or innovative consumer electronics, this DSC provides the tools and performance you need to create cutting-edge products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3429 $53.3716
10+ $10.9481 $109.4810
15+ $10.6059 $159.0885
20+ $10.2638 $205.2760
26+ $9.9217 $257.9642
34+ $8.8953 $302.4402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,607 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess