EN
  • EN
  • DE

DSPIC33FJ128GP306AT-I/PT

Part No DSPIC33FJ128GP306AT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC33FJ128GP306
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33FJ128GP306AT-I/PTCT, DSPIC33FJ128GP306AT-I/PTDKR, DSPIC33FJ128GP306AT-I/PTTR, DSPIC33FJ128GP306AT-I/PT-ND
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869781-DSPIC33FJ128GP306AT-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP306AT-I/PT CAD Model

Description

dSPIC33FJ128GP306AT-I/PT Microcontroller

The dSPIC33FJ128GP306AT-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best features of both microcontrollers (MCUs) and digital signal processors (DSPs) in a single chip. This powerful DSC is ideal for applications that require advanced control algorithms and high-speed computation, such as motor control, power supplies, and advanced sensing.

Key Features:

  • Core: The device boasts a 40 MIPS (million instructions per second) dsPIC DSC core with DSP and MCU functionalities. This core can execute digital filtering, high-speed control algorithms, and complex arithmetic operations.
  • Memory: It comes equipped with 128 KB of flash memory and 16 KB of SRAM, providing ample space for code and data storage necessary for complex applications.
  • I/O Pins: The device features 21 analog inputs and up to 85 general-purpose I/O pins, allowing for versatile connectivity and peripheral interfacing.
  • Advanced Peripherals: With integrated peripherals such as PWM outputs, input capture, timers, and serial communication modules (UART, SPI, I2C), this DSC simplifies the design of sophisticated control systems.
  • Robust Operating Conditions: It operates within an extended temperature range of -40°C to +125°C, making it suitable for industrial environments.
  • Low Power Consumption: The dSPIC33FJ128GP306AT-I/PT is designed for power-sensitive applications, featuring multiple power-saving modes to reduce overall power consumption.
  • Programmable: The device supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) capabilities for easy development and debugging.

Applications:

The versatility of the dSPIC33FJ128GP306AT-I/PT makes it a prime choice for a wide range of applications. It is particularly well-suited for:

  • Advanced motor control (BLDC, PMSM, ACIM)
  • Power conversion and management
  • Audio and speech processing
  • Industrial automation and control systems
  • Automotive and transportation systems

With its high level of integration, the dSPIC33FJ128GP306AT-I/PT from Microchip Technology reduces system complexity and helps engineers create more efficient and innovative designs in a compact form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5494 $52.8458
17+ $6.1944 $105.3048
25+ $6.0008 $150.0200
35+ $5.8072 $203.2520
45+ $5.6137 $252.6165
60+ $5.0329 $301.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess