EN
  • EN
  • DE

DSPIC33FJ128MC202-E/SO

Part No DSPIC33FJ128MC202-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-SOIC
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 21
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name DSPIC33FJ128MC202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917661-DSPIC33FJ128MC202-E/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC202-E/SO CAD Model

Description

Microchip Technology DSPIC33FJ128MC202-E/SO

The DSPIC33FJ128MC202-E/SO from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of microcontrollers (MCUs) with the processing power of Digital Signal Processing (DSP) to deliver a versatile and powerful component for a wide range of applications. This DSC is part of the dsPIC33F family and is designed to cater to the needs of demanding applications that require advanced control algorithms and high-speed computation, such as motor control, power conversion, and sensor processing.

Featuring 128 KB of flash memory and 16 KB of SRAM, the DSPIC33FJ128MC202-E/SO provides ample space for complex applications and the ability to handle data-intensive tasks. The device operates at a maximum frequency of 40 MHz, which translates into 40 MIPS (Million Instructions Per Second), ensuring swift and efficient processing capabilities.

The DSPIC33FJ128MC202-E/SO is housed in a compact 28-pin SOIC package, making it suitable for space-constrained applications. Its extended temperature range ensures reliability and performance even in harsh environmental conditions.

Key features of the DSPIC33FJ128MC202-E/SO include:

  • 16-bit modified Harvard architecture
  • Up to 40 MIPS operation (at 3.0V to 3.6V)
  • 128 KB of flash memory and 16 KB of SRAM
  • Integrated DSP engine for high-speed mathematical computations
  • Flexible and powerful PWM modules for advanced motor control
  • 10-bit Analog-to-Digital Converter (ADC) with multiple channels
  • Serial communication interfaces including I²C, SPI, and UARTs
  • Programmable Cyclic Redundancy Check (CRC) generator for data integrity verification
  • Robust interrupt handling with multiple priority levels
  • On-chip oscillator and PLL for precision timing

This component is ideal for advanced applications that require a combination of control and signal processing capabilities typically found in both MCUs and DSPs. The DSPIC33FJ128MC202-E/SO is well-suited for applications in industrial control systems, automotive electronics, robotics, power management systems, and other embedded systems that demand high-speed, reliable, and efficient performance.

With its rich set of peripherals, flexible memory integration, and high-speed processing power, the DSPIC33FJ128MC202-E/SO from Microchip Technology stands out as a robust solution for designers looking to push the boundaries of what's possible with embedded control systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess