EN
  • EN
  • DE

DSPIC33FJ128MC204-I/ML

Part No DSPIC33FJ128MC204-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44QFN / dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number DSPIC33FJ128MC204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 45
Win Source Part Number 1056364-DSPIC33FJ128MC204-I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC204-I/ML CAD Model

Description

dSPIC33FJ128MC204-I/ML: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33FJ128MC204-I/ML is a powerful digital signal controller (DSC) designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device seamlessly integrates the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP), making it an ideal choice for applications requiring complex algorithms and control functions.

Key Features:

  • High-Performance DSC Core: The dSPIC33FJ128MC204-I/ML features a 16-bit modified Harvard architecture that can execute DSP instructions in a single cycle, providing up to 40 MIPS performance at 40 MHz.
  • Generous Memory: Equipped with 128KB of flash memory and 16KB of SRAM, this DSC has ample space for code and data, supporting intricate applications without the need for external memory components.
  • Flexible Peripherals: A variety of peripherals are integrated, including UART, SPI, I2C modules for serial communication, PWM outputs for motor control, and ADC inputs for analog signal processing.
  • Enhanced Control: The device boasts advanced motor control PWMs and quadrature encoder interfaces, making it particularly well-suited for precision motor control applications.
  • Robust Design: The dSPIC33FJ128MC204-I/ML operates in the industrial temperature range of -40°C to +85°C and comes in a 44-pin QFN package, ensuring reliability and durability across different environments.

Applications:

The versatility of the dSPIC33FJ128MC204-I/ML makes it an excellent choice for a wide range of applications, including:

  • Advanced motor control systems
  • Power supply and conversion
  • Embedded audio applications
  • Industrial control systems
  • Automotive and aeronautical systems

With its high-speed DSP capabilities and rich set of peripherals, the dSPIC33FJ128MC204-I/ML from Microchip Technology is a robust solution for developers looking to create sophisticated control applications that demand real-time performance and high levels of integration. Its compact form factor and comprehensive feature set enable designers to achieve more efficient and innovative product designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3592 $53.4368
10+ $10.9614 $109.6140
15+ $10.6189 $159.2835
20+ $10.2763 $205.5260
26+ $9.9338 $258.2788
34+ $8.9062 $302.8108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,533 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess