EN
  • EN
  • DE

DSPIC33FJ128MC506A-E/PT

Part No DSPIC33FJ128MC506A-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b/12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1035400-DSPIC33FJ128MC506A-E/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC506A-E/PT CAD Model

Description

Product Overview: DSPIC33FJ128MC506A-E/PT from Microchip Technology

The DSPIC33FJ128MC506A-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational performance of a digital signal processor. This versatile component is ideal for applications that require advanced control features and high-speed processing, such as automotive, industrial control systems, and power management solutions.

Key Features:

  • Core Performance: The DSPIC33FJ128MC506A-E/PT boasts a 40 MIPS (Million Instructions Per Second) performance at 40MHz, enabling efficient handling of complex algorithms and control tasks.
  • Memory: It comes with 128KB of Flash memory for program storage and 16KB of RAM for data, providing ample space for robust applications.
  • Advanced Peripheral Integration: This DSC features a range of integrated peripherals, including PWM outputs, analog-to-digital converters (ADCs), input capture, output compare, and timers, facilitating versatile control and sensing capabilities.
  • Communication Interfaces: It supports multiple communication protocols such as UART, SPI, I2C, and CAN, allowing for flexible connectivity options with other devices and systems.
  • Robust Design: The device operates over an extended temperature range and comes in a 64-pin TQFP (Thin Quad Flat Package) that ensures reliability and durability for harsh environments.
  • Power Management: With features like power-saving modes and an on-chip voltage regulator, the DSPIC33FJ128MC506A-E/PT is designed for power-efficient operation, making it suitable for battery-powered applications.
  • Development Support: Microchip offers comprehensive development tools for this DSC, including software libraries, development boards, and an integrated development environment (IDE), to accelerate the design and prototyping process.

Applications:

The DSPIC33FJ128MC506A-E/PT is a versatile component that can be used in a diverse range of applications. Its high-speed processing and rich set of features make it suitable for:

  • Advanced motor control systems
  • Automotive applications, including sensor fusion and ADAS systems
  • Industrial automation and process control
  • Power supply and power management systems
  • Robotics and unmanned systems
  • Audio applications and signal processing

With its combination of performance, integration, and flexibility, the DSPIC33FJ128MC506A-E/PT from Microchip Technology is an excellent choice for engineers looking to develop sophisticated control systems with demanding processing requirements.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5604 $74.2416
8+ $15.2291 $121.8328
12+ $14.7532 $177.0384
17+ $14.2773 $242.7141
21+ $13.8013 $289.8273
29+ $12.3737 $358.8373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 949 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess