EN
  • EN
  • DE

DSPIC33FJ128MC510-I/PT

Part No DSPIC33FJ128MC510-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number DSPIC33FJ128MC510
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 1322888-DSPIC33FJ128MC510-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC510-I/PT CAD Model

Description

dSPIC33FJ128MC510-I/PT Microcontroller Overview

The dSPIC33FJ128MC510-I/PT is a high-performance 16-bit Digital Signal Controller (DSC) developed by Microchip Technology. It is designed to cater to the demanding requirements of modern control applications. This microcontroller integrates the control attributes of a microcontroller (MCU) with the computational prowess of a Digital Signal Processor (DSP), making it an ideal choice for applications involving complex algorithms and control systems.

Key Features

  • Advanced Architecture: The dSPIC33FJ128MC510-I/PT features a modified Harvard architecture that enables simultaneous data and instruction accesses. This allows for faster execution of instructions and efficient data processing.
  • High-Performance CPU: The device is equipped with a 16-bit CPU that can operate at a maximum frequency of 40 MIPS (Million Instructions Per Second), providing the computational power necessary for high-speed control applications.
  • Generous Memory: It comes with 128KB of Flash memory and 16KB of SRAM, offering ample space for program storage and data manipulation.
  • Robust Peripheral Set: This DSC includes a variety of peripherals such as PWM outputs, input capture, timers, UART, SPI, and I2C modules, enabling a wide range of functionalities and interface options for designers.
  • Flexible Power Management: The microcontroller supports multiple power management modes, allowing for optimal power consumption based on the operational requirements.
  • Enhanced Security: With features such as Flash Write/Read protection and a unique device identifier, the dSPIC33FJ128MC510-I/PT ensures secure application and data protection.

Applications

The dSPIC33FJ128MC510-I/PT is versatile and can be utilized in a variety of applications, including:

  • Motor Control
  • Power Conversion
  • Industrial Automation
  • Automotive Systems
  • Embedded Audio Applications

Package and Quality

The dSPIC33FJ128MC510-I/PT is offered in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications. Microchip Technology ensures high quality and reliability, making this DSC a reliable choice for both prototyping and mass production.

With its combination of DSP and MCU characteristics, the dSPIC33FJ128MC510-I/PT from Microchip Technology stands out as a powerful component for sophisticated control systems that demand efficient signal processing and flexible interfacing capabilities.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2125 $75.6375
6+ $20.6872 $124.1232
9+ $20.0404 $180.3636
12+ $19.3936 $232.7232
16+ $18.7480 $299.9680
21+ $16.8087 $352.9827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,261 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess