EN
  • EN
  • DE

AT30TSE754-SS8-T

Part No AT30TSE754-SS8-T
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description SENSOR DIGITAL -55C-125C 8SOIC  /  Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Test Condition 0°C ~ 55°C (-20°C ~ 105°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AT30TSE754-SS8-TTR,AT30TSE754-SS8-TCT,AT30TSE754SS8T,AT30TSE754-SS8-T-ND,AT30TSE754-SS8-TDKR
Standard Package 4,000
Win Source Part Number 1202213-AT30TSE754-SS8-T
Ultra Librarian 3D Model Ultra Librarian AT30TSE754-SS8-T CAD Model

Description

The AT30TSE754-SS8-T is a precision temperature sensor from the reputable Microchip Technology, designed to offer accurate temperature readings and a host of features that make it an ideal choice for a variety of applications. This sensor is a part of Microchip's extensive portfolio of thermal management solutions, which are known for their reliability and performance.

The device operates over a wide temperature range, providing versatility for use in different environments. It is particularly suitable for applications that require high-accuracy temperature data, such as industrial control systems, computer server systems, and consumer electronics. The AT30TSE754-SS8-T is housed in a compact SSOP-8 package, making it easy to integrate into space-constrained designs.

Key Features:

  • High Accuracy: The sensor offers a high level of precision, with an accuracy of ±0.5°C, ensuring reliable temperature monitoring.
  • Digital Interface: It features a Two-Wire interface (TWI) for simple digital communication, which is compatible with I²C protocols, allowing for easy integration with microcontrollers and other digital systems.
  • Wide Temperature Range: The sensor is capable of measuring temperatures from -55°C to +125°C, accommodating a broad spectrum of application requirements.
  • Programmable Resolution: Users can configure the resolution of the temperature readings from 9 to 12 bits, enabling a balance between measurement precision and conversion time.
  • Low Power Consumption: Designed for efficiency, the sensor operates with a low power demand, making it suitable for battery-powered applications.
  • EEPROM Memory: It includes 112 bytes of EEPROM to store user-defined data, which can be useful for storing calibration data or system identification information.

The AT30TSE754-SS8-T from Microchip Technology is not just a temperature sensor; it is a comprehensive solution for temperature monitoring that combines accuracy, flexibility, and ease of use. Whether you are developing a sophisticated industrial system or a simple consumer gadget, this sensor can be the cornerstone of your thermal management strategy.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3015 $51.6180
29+ $3.5295 $102.3555
44+ $3.4192 $150.4448
61+ $3.3089 $201.8429
79+ $3.1986 $252.6894
105+ $2.8677 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 342 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess