EN
  • EN
  • DE

DSPIC33FJ128MC706A-E/MR

Part No DSPIC33FJ128MC706A-E/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 64-VQFN (9x9)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name DSPIC33FJ128MC706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869786-DSPIC33FJ128MC706A-E/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC706A-E/MR CAD Model

Description

Microchip Technology DSPIC33FJ128MC706A-E/MR

The DSPIC33FJ128MC706A-E/MR is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational prowess and speed needed for advanced digital signal processing applications. This DSC is part of Microchip's dsPIC33FJ series and is particularly well-suited for applications that require complex, real-time signal processing capabilities such as motor control, power conversion, and sensor processing.

Featuring 128KB of flash memory and 16KB of RAM, the DSPIC33FJ128MC706A-E/MR provides ample space for storing application code and managing data. This device operates at a maximum frequency of 40MHz, delivering the power needed to execute complex algorithms with speed and efficiency.

The DSPIC33FJ128MC706A-E/MR comes in a 64-pin QFN (Quad Flat No-lead) package, offering a compact footprint for space-constrained applications. It is designed with a wide operating voltage range, making it versatile for various power supply requirements.

Key features of the DSPIC33FJ128MC706A-E/MR include:

  • 16-bit modified Harvard architecture
  • Up to 40 MIPS operation (at 3.0-3.6V)
  • 128KB Flash memory and 16KB SRAM
  • Advanced motor control PWMs with independent time bases
  • Multiple serial communication interfaces (UART, SPI, I2C)
  • 12-bit Analog-to-Digital Converter (ADC) with multiple channels
  • Flexible and configurable Input/Output pins
  • Robust Peripheral Pin Select (PPS) for mapping peripherals to various I/O for design flexibility
  • Internal Oscillator with selectable frequencies

Developers can take advantage of Microchip's comprehensive development ecosystem, which includes MPLAB X Integrated Development Environment (IDE), software libraries, and hardware tools. This ecosystem simplifies the development process and accelerates time to market for products incorporating the DSPIC33FJ128MC706A-E/MR.

Overall, the DSPIC33FJ128MC706A-E/MR is an ideal choice for engineers looking for a powerful DSC that balances performance, memory, and peripheral integration, ensuring efficient and reliable operation in a wide range of advanced digital signal processing applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8838 $65.6514
6+ $17.9559 $107.7354
9+ $17.3948 $156.5532
12+ $16.8337 $202.0044
16+ $16.2726 $260.3616
21+ $14.5892 $306.3732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess