EN
  • EN
  • DE

DSPIC33FJ128MC804T-I/PT

Part No DSPIC33FJ128MC804T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP  /  dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 9x10b/12b; D/A 6x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DSPIC33FJ128MC804
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33FJ128MC804T-I/PTDKR,DSPIC33FJ128MC804T-I/PTTR,DSPIC33FJ128MC804T-I/PTCT
Standard Package 1,200
Win Source Part Number 982232-DSPIC33FJ128MC804T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC804T-I/PT CAD Model

Description

Product Overview: DSPIC33FJ128MC804T-I/PT

The DSPIC33FJ128MC804T-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the convenience of a microcontroller with the computational power of a digital signal processor. This versatile product is ideal for applications that require complex algorithms and control processes, such as motor control, power conversion, and sensor processing.

Key Features

  • Core: The DSPIC33FJ128MC804T-I/PT features a 16-bit dsPIC core with 40 MIPS performance, enabling efficient handling of computational-intensive tasks.
  • Program Memory: It comes equipped with 128KB of flash memory, providing ample space for complex application code.
  • RAM: The device has 16KB of RAM for data storage and manipulation.
  • I/O Pins: It offers up to 44 programmable input/output pins, allowing for flexible interfacing with external components.
  • Timers and PWM: Multiple timers and up to 8 PWM outputs are available, making it suitable for precise timing operations and PWM-based control applications.
  • Analog Features: The DSC includes a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling accurate analog signal acquisition.
  • Communication Interfaces: A variety of communication peripherals such as UART, SPI, and I2C are integrated, facilitating easy connectivity with other devices.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.
  • Packaging: The component is available in a 44-TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

Applications

The DSPIC33FJ128MC804T-I/PT is suitable for a wide array of applications, including:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Industrial Automation and Process Control
  • Audio Applications and Sound Processing
  • Automotive and Transportation Systems

With its robust set of features, the DSPIC33FJ128MC804T-I/PT from Microchip Technology is a powerful solution for developers seeking to integrate advanced control capabilities into their embedded systems. Its combination of processing power, memory resources, and versatile peripherals make it a top choice for demanding applications that require a high level of precision and performance.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess