EN
  • EN
  • DE

DSPIC33FJ12MC202-I/SO

Part No DSPIC33FJ12MC202-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SOIC / MCU 16-bit dsPIC RISC 12KB Flash 3.3V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 21
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 773548-DSPIC33FJ12MC202-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ12MC202
Introduction Date January 26, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ12MC202-I/SO CAD Model

Description

dSPIC33FJ12MC202-I/SO: A High-Performance Digital Signal Controller by Microchip Technology

The dSPIC33FJ12MC202-I/SO is a powerful digital signal controller (DSC) from Microchip Technology, designed to merge the benefits of microcontrollers with the digital signal processing capabilities required for sophisticated applications. This compact, surface-mountable device is part of Microchip's dsPIC33F family and is ideal for space-constrained applications where high computational performance and advanced control algorithms are essential.

Key Features

  • High-Speed DSP Engine: The dSPIC33FJ12MC202-I/SO features a 16-bit architecture with a 40 MIPS (Million Instructions Per Second) DSP engine, providing the computational power needed for high-speed numeric processing tasks.
  • Programmable Memory: It comes with 12 KB of flash memory and 1 KB of RAM, offering sufficient space for complex algorithms and programs.
  • Flexible Peripherals: The device includes a variety of peripherals such as UART, SPI, and I2C communication interfaces, as well as PWM outputs and analog-to-digital converters (ADCs), making it highly versatile for interfacing with various electronic components.
  • Robust I/O Capabilities: With 21 I/O pins, the dSPIC33FJ12MC202-I/SO can handle multiple input and output signals, suitable for real-time control applications.
  • Operating Conditions: The DSC operates over an industrial temperature range (-40°C to +85°C), ensuring reliability under harsh conditions.

Applications

The dSPIC33FJ12MC202-I/SO is designed to address the needs of a wide range of applications, including:

  • Motor Control
  • Power Supplies
  • Industrial Automation
  • Automotive Systems
  • Audio Processing
  • Medical Devices

Package and Integration

The device is available in a 28-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to integrate into PCB designs. Its small form factor and surface-mount capability make it a suitable choice for compact electronic assemblies.

Overall, the dSPIC33FJ12MC202-I/SO from Microchip Technology is a sophisticated, high-performance DSC that offers a perfect blend of control and efficiency, making it a top choice for engineers and designers looking to push the boundaries of their digital signal processing applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1531 $55.7655
11+ $9.1513 $100.6643
17+ $8.8653 $150.7101
24+ $8.5793 $205.9032
31+ $8.2933 $257.0923
41+ $7.4354 $304.8514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess