EN
  • EN
  • DE

DSPIC33FJ16GS402-E/SO

Part No DSPIC33FJ16GS402-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203120-DSPIC33FJ16GS402-E/SO
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS402-E/SO CAD Model

Description

dSPIC33FJ16GS402-E/SO: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33FJ16GS402-E/SO is a powerful digital signal controller (DSC) from Microchip Technology, designed to offer an optimal solution for applications requiring efficient digital signal processing combined with the functionality of a microcontroller. This DSC is part of Microchip's dsPIC33F family and is particularly suitable for applications in the automotive, industrial, medical, and consumer electronics sectors.

Encased in a compact 28-pin SOIC package, the dSPIC33FJ16GS402-E/SO integrates a 16-bit modified Harvard architecture that enables the execution of extensive digital signal processing and control tasks. Its core is capable of 40 MIPS (Million Instructions Per Second) performance at 40 MHz, providing the computational power needed for complex algorithms and real-time data processing.

Featuring 16 KB of flash memory and 2 KB of RAM, this DSC offers ample space for program storage and efficient data management. The flash memory technology ensures data retention and provides the convenience of in-circuit serial programming and in-circuit debugging features for a streamlined development process.

The dSPIC33FJ16GS402-E/SO boasts a range of integrated peripherals that enhance its versatility. It includes:

  • Analog-to-Digital Converters (ADCs) for precise signal acquisition
  • PWM outputs for motor control and power conversion applications
  • Serial communication interfaces such as UART, SPI, and I2C for connectivity
  • Timers and Input Capture modules to support complex timing operations

One of the distinguishing features of this DSC is its advanced motor control PWMs and its ability to perform high-speed Analog-to-Digital conversions. These features make it an excellent choice for implementing sophisticated control algorithms in applications like brushless DC motor control, power inverters, and switch-mode power supplies.

Furthermore, the dSPIC33FJ16GS402-E/SO is designed with robustness in mind, featuring an extended operating temperature range and built-in protection against over-voltage, ensuring reliability in harsh environments.

Overall, the dSPIC33FJ16GS402-E/SO from Microchip Technology stands out as a highly capable digital signal controller that provides a flexible and powerful platform for designers looking to integrate advanced DSP capabilities into their applications without compromising on the ease of use and functionality of a traditional microcontroller.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess