EN
  • EN
  • DE

DSPIC33FJ16GS502-H/SO

Part No DSPIC33FJ16GS502-H/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC  /  dsPIC series Microcontroller IC 16-Bit 40 MIPs 16KB (16K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x10b; D/A 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33FJ16GS502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1090243-DSPIC33FJ16GS502-H/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS502-H/SO CAD Model

Description

Microchip Technology's DSPIC33FJ16GS502-H/SO

The DSPIC33FJ16GS502-H/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This compact and versatile DSC is ideal for applications requiring sophisticated algorithms, fast data processing, and precise control, such as in power supplies, motor control, lighting, and industrial equipment.

Key Features

  • Core Performance: The DSPIC33FJ16GS502-H/SO features a 40 MIPS (Million Instructions Per Second) performance at 3.0-3.6V, allowing for robust computational capabilities and efficient handling of complex algorithms.
  • Memory: It is equipped with 16 KB of flash memory and 2 KB of SRAM, providing ample space for code and data storage necessary for advanced applications.
  • Dual Partition Flash with Live Update: This feature enables the device to be updated with new firmware while still running the application, a critical requirement for uninterrupted and reliable system upgrades.
  • Advanced Analog Features: The DSC includes a high-speed ADC (Analog-to-Digital Converter), op amps, and comparators, making it suitable for high-precision analog sensing and control tasks.
  • Communication Interfaces: It supports a variety of communication protocols including I2C™, SPI, and UART, ensuring easy integration with peripheral devices and systems.
  • Robust Timers and PWM Modules: With dedicated 16-bit timers, input capture, and output compare/PWM modules, the DSPIC33FJ16GS502-H/SO provides advanced timing and control for a wide range of applications.
  • Temperature Range: The device operates over an industrial temperature range, making it reliable in extreme environments.

Package and Quality

The DSPIC33FJ16GS502-H/SO comes in a 28-pin SOIC package, which is compact and suitable for space-constrained applications. Microchip Technology ensures high-quality standards, with each unit rigorously tested to meet the demands of industrial-grade specifications.

Applications

With its powerful feature set, the DSPIC33FJ16GS502-H/SO is an excellent choice for a broad range of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-to-DC converters
  • Brushless DC (BLDC) motor control
  • LED lighting systems
  • Industrial control systems

Overall, the DSPIC33FJ16GS502-H/SO from Microchip Technology stands out as a robust and versatile DSC solution for engineers looking to combine the functionalities of a microcontroller with the processing power of a DSP in their designs.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess