EN
  • EN
  • DE

DSPIC33FJ16GS502T-E/SO

Part No DSPIC33FJ16GS502T-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 16 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, SOIC-28, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016878-DSPIC33FJ16GS502T-E/SO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS502T-E/SO CAD Model

Description

dSPIC33FJ16GS502T-E/SO: A High-Performance Digital Signal Controller by Microchip Technology

The dSPIC33FJ16GS502T-E/SO is a cutting-edge digital signal controller (DSC) designed by Microchip Technology, tailored for applications requiring a seamless blend of digital signal processing (DSP) and microcontroller (MCU) capabilities. This compact, surface-mount device is housed in a 28-pin SOIC package, making it a perfect fit for space-constrained applications while providing robust performance and reliability.

Key Features:

  • Core Performance: At the heart of the dSPIC33FJ16GS502T-E/SO is a high-speed DSP engine, offering 16-bit performance at an impressive 40 MIPS (million instructions per second). This power ensures swift and efficient signal processing, which is essential for real-time applications.
  • Memory: With 16 KB of flash memory and 2 KB of RAM, this DSC provides ample space for code storage and data manipulation. This combination allows for complex algorithms and functions to be executed without compromising on performance.
  • Peripheral Integration: The dSPIC33FJ16GS502T-E/SO boasts a rich set of peripherals, including an ADC, PWM modules, and communication interfaces such as SPI, I2C, and UART. These integrated peripherals reduce the need for additional components, saving both cost and board space.
  • Robust Operation: Engineered for reliability, this device operates within an extended temperature range of -40°C to 125°C, making it suitable for industrial applications. Its built-in fail-safes and error correction mechanisms ensure stable operation even in harsh environments.
  • Power Efficiency: Despite its high performance, the dSPIC33FJ16GS502T-E/SO is designed for power-sensitive applications. It features multiple power-saving modes, allowing developers to balance performance with energy consumption.
  • Development Support: Microchip Technology provides comprehensive development tools for the dSPIC33FJ16GS502T-E/SO, including software libraries, development boards, and an integrated development environment (IDE). This support accelerates the development process and helps bring products to market faster.

Whether you're designing motor control systems, power supplies, or advanced audio applications, the dSPIC33FJ16GS502T-E/SO from Microchip Technology offers a blend of DSP and MCU functionalities that can drive your project to success. Its small form factor, coupled with its powerful features, makes it an excellent choice for designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess