EN
  • EN
  • DE
  • IT

DSPIC33FJ16MC101-I/P

Part No DSPIC33FJ16MC101-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20DIP / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 16KB (16K x 8) FLASH 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O 15
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number DSPIC33FJ16MC101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33FJ16MC101IP
Standard Package 22
Win Source Part Number 1319019-DSPIC33FJ16MC101-I/P
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16MC101-I/P CAD Model

Description

Microchip Technology's DSPIC33FJ16MC101-I/P Product Overview

The DSPIC33FJ16MC101-I/P is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer an optimal solution for advanced digital signal processing needs in a compact and power-efficient package. This device is part of Microchip's dsPIC33F family, which is renowned for its seamless integration of the control attributes of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP).

Key Features:

  • Processing Power: At its core, the DSPIC33FJ16MC101-I/P operates at 40 MIPS (Million Instructions Per Second), providing robust processing capabilities for complex algorithms and signal processing tasks.
  • Program Memory: It is equipped with 16 KB of flash memory, which is ideal for storing firmware and applications that require fast and reliable non-volatile memory.
  • RAM: The device includes 2 KB of RAM, allowing for efficient data manipulation and buffer storage.
  • I/O Flexibility: With 21 I/O pins, this DSC offers ample connectivity for interfacing with sensors, actuators, and other peripherals.
  • Robust Peripheral Set: The DSPIC33FJ16MC101-I/P comes with a rich set of peripherals including UART, SPI, and I2C serial interfaces, PWM outputs, and analog-to-digital converters (ADCs), providing versatile options for system integration.
  • Power Management: It features multiple power-saving modes, which are crucial for energy-critical applications, ensuring efficient operation and longer battery life.
  • Temperature Range: The device is operational over the industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Packaging: The DSC comes in a 28-pin PDIP package, which is widely used and easy to handle for prototyping and production.

Applications:

The DSPIC33FJ16MC101-I/P is an ideal choice for a multitude of applications where digital signal processing is key. This includes motor control, power supplies, industrial automation, audio applications, and automotive systems. Its high-speed computational capabilities and comprehensive peripheral integration make it an excellent choice for both complex and cost-sensitive applications.

Whether you're an engineer working on an advanced control system or a hobbyist looking to explore the world of digital signal processing, the DSPIC33FJ16MC101-I/P from Microchip Technology offers a blend of performance, versatility, and reliability that can meet the demands of your innovative projects.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess