EN
  • EN
  • DE

DSPIC33FJ256GP510A-I/PT

Part No DSPIC33FJ256GP510A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name DSPIC33FJ256GP510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917672-DSPIC33FJ256GP510A-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256GP510A-I/PT CAD Model

Description

dSPIC33FJ256GP510A-I/PT Microcontroller

The dSPIC33FJ256GP510A-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, designed to deliver the functionality of a microcontroller with the computational prowess of a digital signal processor. This hybrid device is ideal for applications that require advanced control algorithms and high-speed data processing, such as motor control, power supplies, and embedded control systems.

Key Features:

  • Core: 16-bit modified Harvard architecture with an up to 40 MIPS performance at 3.0-3.6V.
  • Memory: Features 256KB of flash memory and 30KB of SRAM, providing ample storage for complex applications.
  • Digital Signal Processing: Enhanced DSP engine for high-speed mathematical computations, which is essential for digital filtering, FFT, and advanced control algorithms.
  • Peripherals: Rich set of peripherals including UART, SPI, I2C modules for serial communication, as well as PWM outputs and analog inputs for control applications.
  • Timers: Multiple 16-bit and 32-bit timers with external event counting capabilities.
  • Input/Output: Up to 85 I/O pins that are 5V tolerant, providing flexibility in connecting with various electronic components.
  • Power Management: Flexible options including on-chip voltage regulator and power-saving modes for energy-efficient operation.
  • Temperature Range: Industrial grade with an operational range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a 100-pin TQFP package that allows for compact PCB design.

Applications:

The dSPIC33FJ256GP510A-I/PT is versatile and can be used in various applications, including:

  • Advanced motor control systems
  • Power supply and conversion
  • Industrial automation and process control
  • Audio applications and signal processing
  • Automotive and transportation

With its robust architecture, extensive memory, and advanced features, the dSPIC33FJ256GP510A-I/PT from Microchip Technology is an excellent choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2083 $66.6249
6+ $18.2222 $109.3332
9+ $17.6528 $158.8752
12+ $17.0834 $205.0008
16+ $16.5139 $264.2224
21+ $14.8056 $310.9176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess