EN
  • EN
  • DE

DSPIC33FJ256MC510A-E/PT

Part No DSPIC33FJ256MC510A-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name DSPIC33FJ256MC510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917673-DSPIC33FJ256MC510A-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256MC510A-E/PT CAD Model

Description

Microchip Technology's DSPIC33FJ256MC510A-E/PT Product Overview

The DSPIC33FJ256MC510A-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a Digital Signal Processor (DSP). This powerful hybrid is ideal for applications that require advanced control algorithms and high-speed data processing, such as motor control, power conversion, and sensor processing.

Key Features

  • Core Performance: The device features a 40 MIPS (million instructions per second) dsPIC core with DSP-enhanced instruction set, providing the computational speed necessary for complex algorithms.
  • Program Memory: It comes with 256 KB of flash memory, offering ample space for application code storage.
  • RAM: The controller is equipped with 30 KB of RAM, allowing for efficient data manipulation and buffer storage.
  • I/O Pins: The device includes 85 input/output pins, giving designers flexibility in interfacing with peripherals and external devices.
  • Advanced Peripherals: Integrated peripherals include PWM outputs, analog-to-digital converters (ADCs), and input capture, which are essential for real-time control applications.
  • Communication Interfaces: Multiple serial communication interfaces are available, such as UART, SPI, and I2C, enabling easy data exchange with other components in the system.
  • Operating Voltage: The DSC operates within a range of 3.0 to 3.6 volts, ensuring compatibility with a variety of power systems and reducing power consumption.
  • Temperature Range: It is designed to operate reliably within an industrial temperature range of -40°C to +125°C.
  • Packaging: The DSPIC33FJ256MC510A-E/PT comes in a 100-pin TQFP (Thin Quad Flat Package), which is suitable for surface-mount technology and helps in saving board space.

Applications

This DSC is versatile and can be employed across a wide range of applications, including but not limited to:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial control systems
  • Automotive and transportation
  • Audio applications and signal processing
  • Robotics and automation

The DSPIC33FJ256MC510A-E/PT is a robust and feature-rich digital signal controller that provides engineers with a perfect blend of microcontroller usability and digital signal processing power, enabling the creation of sophisticated and efficient applications across various industries.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess