EN
  • EN
  • DE

DSPIC33FJ32GP101-I/SS

Part No DSPIC33FJ32GP101-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 1K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33FJ32GP101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 67
Win Source Part Number 1319177-DSPIC33FJ32GP101-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GP101-I/SS CAD Model

Description

Microchip Technology DSPIC33FJ32GP101-I/SS

The DSPIC33FJ32GP101-I/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a Digital Signal Processor (DSP) with the integrated features and ease-of-use of a microcontroller (MCU). This DSC is an ideal choice for applications requiring complex algorithms and control functions, including motor control, power supplies, and advanced sensing.

Key Features:

  • High-Speed CPU: The DSPIC33FJ32GP101-I/SS boasts a 40 MIPS (Million Instructions Per Second) performance at 40 MHz, enabling efficient handling of complex mathematical operations.
  • Programmable Memory: It comes with 32 KB of Flash memory and 4 KB of RAM, providing ample space for application code and data storage.
  • Flexible Peripherals: A variety of peripherals are integrated, including UART, SPI, and I2C serial interfaces for communication, as well as a 10-bit Analog-to-Digital Converter (ADC) for precision analog input.
  • PWM Outputs: The device features advanced PWM outputs, suitable for precise control in power conversion and motor control applications.
  • Robust Design: The DSPIC33FJ32GP101-I/SS operates within the industrial temperature range of -40°C to +85°C and comes in a space-saving 28-pin SSOP package.
  • Power Management: Low-power modes are available for energy-saving operations, making it suitable for battery-powered and portable applications.

Applications:

The DSPIC33FJ32GP101-I/SS excels in various applications, including:

  • Advanced Motor Control
  • Power Supply Control
  • Industrial Automation
  • Automotive Systems
  • Audio Processing
  • Internet of Things (IoT) Devices

With its combination of DSP performance and microcontroller functionality, the DSPIC33FJ32GP101-I/SS from Microchip Technology is a versatile component that can enhance the capability and efficiency of sophisticated electronic systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7156 $52.0184
33+ $3.0487 $100.6071
51+ $2.9535 $150.6285
70+ $2.8582 $200.0740
91+ $2.7629 $251.4239
122+ $2.4771 $302.2062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess