EN
  • EN
  • DE

DSPIC33FJ32GP204-I/PT

Part No DSPIC33FJ32GP204-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 13x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1035442-DSPIC33FJ32GP204-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GP204-I/PT CAD Model

Description

dSPIC33FJ32GP204-I/PT Microcontroller

The dSPIC33FJ32GP204-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational prowess of a digital signal processor. This hybrid controller is ideal for applications requiring sophisticated algorithms and processing-intensive tasks, such as motor control, power conversion, and sensor processing.

The device is built on a modified Harvard architecture that enables simultaneous data and instruction accesses. It features a robust set of peripherals and is designed for real-time control applications. The dSPIC33FJ32GP204-I/PT operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), providing the speed necessary for high-speed signal processing.

Key Features:

  • Processing Core: 16-bit dsPIC core with 40 MIPS performance.
  • Memory: 32KB of Flash program memory and 4KB of SRAM data memory, providing ample space for complex applications.
  • Digital I/O: Up to 21 versatile input/output pins for interfacing with various digital components.
  • Analog Features: Integrated 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise analog signal measurement.
  • Communication Peripherals: Includes UART, SPI, and I2C modules for full-duplex serial communication with external devices.
  • Timers: Multiple 16-bit and 32-bit timers for accurate event timing and PWM generation for motor control applications.
  • Operating Voltage: Wide operating voltage range from 3.0V to 3.6V.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Available in a 44-pin TQFP package, which is suitable for space-constrained applications.

The dSPIC33FJ32GP204-I/PT is programmed using Microchip's MPLAB development environment, which provides a comprehensive suite of tools for code development and debugging. The device also supports the dsPIC33/PIC24 family's easy-to-use instruction set and is compatible with Microchip's extensive range of development boards and software libraries, allowing for rapid prototyping and development.

With its combination of processing power, memory capacity, and rich peripheral set, the dSPIC33FJ32GP204-I/PT is a versatile choice for engineers looking to implement advanced control systems in automotive, industrial, medical, and consumer electronics applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess