EN
  • EN
  • DE

DSPIC33FJ32GS606-50I/PT

Part No DSPIC33FJ32GS606-50I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 50 MIPs
Number of I/O 58
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 087370-DSPIC33FJ32GS606-50I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GS606-50I/PT CAD Model

Description

Microchip Technology DSPIC33FJ32GS606-50I/PT Overview

The DSPIC33FJ32GS606-50I/PT is a high-performance 16-bit digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This hybrid device is part of Microchip's dsPIC33F series and is ideal for applications that require advanced algorithms and processing power, such as motor control, power conversion, and sensing applications.

Key Features

  • Core: The DSPIC33FJ32GS606-50I/PT is built on a 16-bit dsPIC core, capable of executing up to 40 MIPS (Million Instructions Per Second) at 3.0V to 3.6V, with a clock speed of 50MHz.
  • Memory: It comes with 32KB of Flash memory for program storage and 2KB of RAM for data, providing ample space for complex algorithms and real-time data processing.
  • Digital Signal Processing: The device features a set of DSP engine capabilities, such as a multiply-accumulate unit, barrel shifting, and bit-reversed addressing, which are essential for high-speed numeric processing.
  • I/O and Peripherals: This DSC includes a variety of peripherals such as UART, SPI, I2C interfaces for serial communication, as well as PWM outputs and analog-to-digital converters (ADCs) for interfacing with sensors and actuators.
  • Package: The DSPIC33FJ32GS606-50I/PT is available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The flexibility and computational capabilities of the DSPIC33FJ32GS606-50I/PT make it an excellent choice for a wide range of applications, including:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Audio and Speech Processing
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems

With its robust feature set and high-speed processing capabilities, the DSPIC33FJ32GS606-50I/PT from Microchip Technology is a versatile and powerful solution for designers looking to integrate advanced digital signal processing into their embedded systems.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess