EN
  • EN
  • DE

DSPIC33FJ32GS606-E/MR

Part No DSPIC33FJ32GS606-E/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 58
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b; D/A 1x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 1035443-DSPIC33FJ32GS606-E/MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GS606-E/MR CAD Model

Description

The dsPIC33FJ32GS606-E/MR from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities of digital signal processors. This integration makes the dsPIC33FJ32GS606-E/MR an ideal candidate for a wide range of applications that require advanced control algorithms and high-speed computation, such as motor control, power conversion, and sensor processing.

Key Features:

  • Core Performance: The dsPIC33FJ32GS606-E/MR operates at a maximum frequency of 40 MIPS, providing robust computational speed for complex algorithms.
  • Program Memory: It comes with 32 KB of flash memory, allowing ample space for application code.
  • Data RAM: 8 KB of RAM ensures enough memory for real-time data processing and buffering.
  • Advanced Peripherals: Integrated peripherals include high-speed PWM modules, analog-to-digital converters (ADCs), and comparators, which facilitate precision control applications.
  • Enhanced Communication: Multiple serial communication interfaces such as I2C, SPI, and UARTs enable easy connectivity with other microcontrollers, sensors, and actuators.
  • Robust Design: The device is designed to operate in extended temperature ranges, making it suitable for industrial environments.
  • Package: The component is available in a 64-pin QFN package, which is beneficial for space-constrained applications.

Applications:

The dsPIC33FJ32GS606-E/MR is versatile and can be used in various applications, including:

  • Brushless DC (BLDC) motor control
  • Power supply and power management systems
  • LED lighting systems
  • Automotive and aeronautical sensor systems
  • Audio applications and noise cancellation

With its high-speed DSP capabilities and a wide range of integrated peripherals, the dsPIC33FJ32GS606-E/MR offers a compact and powerful solution for developers looking to create advanced and efficient control systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess