EN
  • EN
  • DE

DSPIC33FJ32MC204-I/PI

Part No DSPIC33FJ32MC204-I/PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 254502-DSPIC33FJ32MC204-I/PI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC204-I/PI CAD Model

Description

dSPIC33FJ32MC204-I/PI Microcontroller

The dSPIC33FJ32MC204-I/PI is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor in a single chip. This integration makes it an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power supplies, and advanced sensing.

At the heart of the dSPIC33FJ32MC204-I/PI is a 40 MIPS (million instructions per second) dsPIC core, which provides ample computational bandwidth for simultaneous data processing and control tasks. The device comes with 32KB of Flash memory and 4KB of RAM, ensuring sufficient space for code and data storage for a wide range of applications.

This DSC features a rich set of peripherals, including:

  • Motor Control PWMs: High-resolution PWMs specifically designed for advanced motor control applications.
  • Quadrature Encoder Interface: For precise position sensing in motor control applications.
  • 10-bit Analog-to-Digital Converter (ADC): With up to 16 channels, providing accurate conversion of analog signals to digital for processing.
  • Serial Communication Interfaces: Including UART, SPI, and I2C for versatile connectivity options.
  • Timers and Interrupts: For accurate event timing and responsive real-time operations.

The device operates over an industrial temperature range and comes in a 44-pin PDIP package, which is convenient for prototyping and production in a variety of applications. The dSPIC33FJ32MC204-I/PI also supports a wide voltage range from 3.0V to 3.6V, providing flexibility in power supply design.

With its robust architecture and comprehensive feature set, the dSPIC33FJ32MC204-I/PI from Microchip Technology is an excellent choice for designers looking for a single-chip solution that combines the benefits of a microcontroller with the performance of a digital signal processor. Whether it's for automotive, industrial, or consumer electronics, this DSC can help streamline development and enhance product performance.

For detailed technical specifications, development tools, and resources, visit the Microchip Technology website and explore the support available for the dSPIC33FJ32MC204-I/PI.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess