EN
  • EN
  • DE

SN65LVDS117DGGG4

Part No SN65LVDS117DGGG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER 1CH 64TSSOP  /  Buffer, Multiplexer 1 x 2:16 Channel 400Mbps 64-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tube
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Max) 400Mbps
Delay Time 2.8ns
Capacitance - Input 5 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 85mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number 65LVDS117
Standard Package 25
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260932-SN65LVDS117DGGG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS117DGGG4 CAD Model

Description

Product Overview: SN65LVDS117DGGG4

The SN65LVDS117DGGG4 is a high-performance, low-voltage differential signaling (LVDS) receiver integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This device is a part of TI's interface product range and is specifically crafted to handle high-speed data transmission with minimal signal degradation, making it an ideal choice for a variety of communication and networking applications.

Key Features

  • High-Speed Data Transmission: The SN65LVDS117DGGG4 supports signaling rates up to 400 Mbps, enabling rapid data transfer for efficient system performance.
  • Low-Voltage Operation: Operating at a nominal voltage of 3.3V, this device is designed for low-power applications, helping to reduce overall system power consumption.
  • Robust Signal Integrity: The LVDS technology utilized by this device ensures high noise immunity and low electromagnetic interference (EMI), which is critical for maintaining signal fidelity over longer cable distances.
  • Multiple Channels: It features a quad-channel configuration, providing the capability to receive four data streams simultaneously, which enhances data throughput and system efficiency.

Applications

The SN65LVDS117DGGG4 is versatile and can be used in a wide range of applications, including:

  • High-speed data communications
  • Networking equipment such as switches and routers
  • Telecommunications infrastructure
  • Computer peripherals and high-speed buses
  • Industrial control and automation systems

Package and Quality

This IC comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the 'DGG' in its part number, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications. Additionally, the 'G4' suffix indicates that the device adheres to TI's Green (RoHS & no Sb/Br) standards, ensuring compliance with environmental regulations.

In summary, the SN65LVDS117DGGG4 from Texas Instruments is a high-speed, energy-efficient LVDS receiver that offers robust performance for applications requiring reliable data transmission. Its combination of speed, power efficiency, and signal integrity makes it a valuable component in modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9278 $63.7112
8+ $13.0690 $104.5520
12+ $12.6606 $151.9272
17+ $12.2522 $208.2874
22+ $11.8438 $260.5636
29+ $10.6186 $307.9394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,102 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess