EN
  • EN
  • DE

DSPIC33FJ64GP710A-I/PT

Part No DSPIC33FJ64GP710A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name DSPIC33FJ64GP710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917678-DSPIC33FJ64GP710A-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP710A-I/PT CAD Model

Description

dSPIC33FJ64GP710A-I/PT Microcontroller

The dSPIC33FJ64GP710A-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for applications that require complex algorithms and control processes, such as motor control, power supplies, and advanced sensing.

Key Features:

  • CPU: The device boasts a 16-bit modified Harvard architecture that can run up to 40 MIPS (Million Instructions Per Second) at 3.3V, ensuring swift execution of complex algorithms and control functions.
  • Program Memory: It comes with 64KB of flash memory, providing ample space for application code storage and updates.
  • Data RAM: With 8KB of RAM, this DSC offers enough memory for data manipulation and buffering.
  • Digital I/O: The dSPIC33FJ64GP710A-I/PT has a versatile set of digital input/output pins that support various peripherals and communication protocols.
  • Advanced Peripherals: It includes advanced peripherals such as PWM outputs, Input Capture, Output Compare, Timers, and Serial Communication modules (UART, SPI, I²C).
  • Analog Features: This DSC is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precision measurement of analog signals.
  • Temperature Range: The industrial temperature range (-40°C to +85°C) ensures reliable operation in harsh environments.
  • Packaging: The device comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and compact PCB designs.

Applications:

The dSPIC33FJ64GP710A-I/PT is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Applications
  • Power Supply and Power Management
  • Motor Control (AC, DC, BLDC)
  • Robotics and Automation
  • Medical Devices
  • Audio and Speech Processing

With its robust architecture and comprehensive feature set, the dSPIC33FJ64GP710A-I/PT from Microchip Technology provides a scalable solution for developers looking to incorporate advanced control and processing capabilities into their designs.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7022 $62.1066
7+ $16.9866 $118.9062
11+ $16.4564 $181.0204
15+ $15.9251 $238.8765
19+ $15.3938 $292.4822
26+ $13.8023 $358.8598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,428 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess