EN
  • EN
  • DE

DSPIC33FJ64GP802-E/MM

Part No DSPIC33FJ64GP802-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN  /  dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 10x10b/12b; D/A 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number DSPIC33FJ64GP802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33FJ64GP802EMM
Standard Package 61
Win Source Part Number 1056375-DSPIC33FJ64GP802-E/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP802-E/MM CAD Model

Description

Microchip Technology's DSPIC33FJ64GP802-E/MM

The DSPIC33FJ64GP802-E/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for applications requiring complex algorithms and control functions, such as motor control, power supplies, and advanced sensing systems.

Key Features

  • Processing Core: The device operates at a maximum frequency of 40 MHz, with a 16-bit modified Harvard architecture that enables simultaneous data and instruction access.
  • Program Memory: It boasts 64 KB of flash memory, providing ample space for application code storage.
  • RAM: The DSPIC33FJ64GP802-E/MM comes with 8 KB of RAM for data storage and manipulation.
  • Advanced Peripherals: It includes a variety of peripherals such as UART, SPI, and I2C modules for serial communication, as well as PWM outputs and analog-to-digital converters (ADCs) for control applications.
  • Robust Timers: Multiple 16-bit and 32-bit timers support complex timing operations, which are essential for precise control tasks.
  • Interrupt Controller: The device features an interrupt controller with vectoring for fast response to hardware events.
  • Power Management: With flexible power management modes, the DSPIC33FJ64GP802-E/MM can optimize power consumption for battery-powered or energy-efficient applications.

Package and Temperature Range

The DSPIC33FJ64GP802-E/MM comes in a 28-pin QFN package, which is known for its small footprint and excellent thermal performance. The device operates over an industrial temperature range, ensuring reliability and stability across various environments.

Applications

Due to its powerful features and compact design, this DSC is suitable for a wide range of applications, including:

  • Automotive and transportation
  • Industrial control systems
  • Robotics and automation
  • Power management systems
  • Consumer electronics

In summary, the DSPIC33FJ64GP802-E/MM from Microchip Technology offers a blend of computational power and microcontroller flexibility, making it a versatile choice for designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess