EN
  • EN
  • DE

DSPIC33FJ64GS606-50I/PT

Part No DSPIC33FJ64GS606-50I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 50 MIPs
Number of I/O 58
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 9K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 203479-DSPIC33FJ64GS606-50I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GS606-50I/PT CAD Model

Description

dSPIC33FJ64GS606-50I/PT Digital Signal Controller

The dSPIC33FJ64GS606-50I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the processing power of a digital signal processor (DSP) with the simplicity of a microcontroller (MCU). This 16-bit DSC integrates a rich set of features suitable for a wide range of applications including industrial control, motor control, power conversion, and audio processing.

Key Features:

  • CPU: The device features a modified Harvard architecture with a 16-bit data path and a 24-bit instruction word, enabling it to perform up to 40 MIPS at 3.0V to 3.6V.
  • Memory: It comes with 64KB of flash memory and 8KB of RAM, providing ample space for complex algorithms and data buffering.
  • Peripherals: This DSC includes a variety of peripherals such as UART, SPI, I2C modules for serial communication, and a 10-bit A/D converter for analog input.
  • PWM Outputs: The device is equipped with high-resolution PWM outputs, which are ideal for precision control applications.
  • Robust Design: The dSPIC33FJ64GS606-50I/PT is designed to operate in extreme conditions, with an extended temperature range and a high level of immunity to electromagnetic interference.
  • Package: The controller is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications:

The versatility of the dSPIC33FJ64GS606-50I/PT makes it an excellent choice for a variety of sophisticated applications that require agile and efficient processing capabilities. It is commonly used in:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial automation and process control
  • Audio and speech processing

Microchip Technology's commitment to innovation is embodied in the dSPIC33FJ64GS606-50I/PT, providing developers with a powerful tool to build complex, high-performance systems with reduced development time and increased efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9335 $53.8005
7+ $14.7146 $103.0022
11+ $14.2548 $156.8028
15+ $13.7950 $206.9250
19+ $13.3351 $253.3669
26+ $11.9557 $310.8482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,326 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess