EN
  • EN
  • DE

DSPIC33FJ64GS606T-I/PT

Part No DSPIC33FJ64GS606T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 58
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 9K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1035464-DSPIC33FJ64GS606T-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GS606T-I/PT CAD Model

Description

Microchip Technology DSPIC33FJ64GS606T-I/PT Overview

The DSPIC33FJ64GS606T-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This hybrid device is ideal for applications that require advanced control algorithms and high-speed data processing, such as in power supplies, motor control, lighting systems, and industrial automation.

Key Features

  • Core Processor: The DSPIC33FJ64GS606T-I/PT is built around a powerful dsPIC33F core that can execute digital signal processing instructions and control-oriented instructions efficiently, making it suitable for a wide range of applications.
  • Memory: This DSC comes with 64KB of flash memory and 8KB of RAM, providing ample space for complex algorithms and program storage.
  • Speed: It operates at a maximum frequency of 50MHz, delivering high-speed performance for time-critical tasks.
  • I/O and Peripherals: The device includes a variety of peripherals such as UART, SPI, I2C, and CAN interfaces, along with a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Temperature Range: The DSPIC33FJ64GS606T-I/PT is designed to work in extended temperature ranges, making it suitable for industrial environments.
  • Package: It is available in a 64-TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications

The versatile nature of the DSPIC33FJ64GS606T-I/PT allows it to be used in a variety of applications, including:

  • Advanced Motor Control Systems
  • Power Conversion and Management
  • Audio and Voice Processing
  • Industrial Control Systems
  • Automotive and Aerospace Controls

With its robust set of features and extended temperature range, the DSPIC33FJ64GS606T-I/PT from Microchip Technology is a reliable and powerful solution for developers looking to integrate advanced control and processing capabilities into their designs. Its combination of processing power, memory, and peripherals makes it an excellent choice for both complex and straightforward applications that demand high performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7999 $52.7994
14+ $7.2205 $101.0870
22+ $6.9948 $153.8856
30+ $6.7692 $203.0760
39+ $6.5435 $255.1965
52+ $5.8666 $305.0632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess