EN
  • EN
  • DE

DSPIC33FJ64MC204-E/ML

Part No DSPIC33FJ64MC204-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name DSPIC33FJ64MC204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917680-DSPIC33FJ64MC204-E/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC204-E/ML CAD Model

Description

Microchip Technology's DSPIC33FJ64MC204-E/ML Overview

The DSPIC33FJ64MC204-E/ML from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that integrates the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP) to offer an optimized solution for complex, multitasking applications. Designed for advanced motor control, audio processing, and industrial automation, this DSC is a versatile component that can meet the demands of modern embedded systems.

Key Features

  • Core: The DSPIC33FJ64MC204-E/ML operates at a maximum frequency of 40 MHz, providing robust processing capabilities with the DSPIC DSC core.
  • Memory: It comes with 64 KB of flash memory and 8 KB of RAM, which is sufficient for storing and managing complex algorithms and applications.
  • Programmable I/O Pins: This DSC features 21 I/O pins that can be programmed for various applications, enhancing the device's versatility.
  • Communication Interfaces: The device includes multiple communication interfaces such as I2C, SPI, and UART, enabling easy integration with other peripherals and systems.
  • Advanced Motor Control PWMs: The inclusion of high-resolution PWMs makes the DSPIC33FJ64MC204-E/ML ideal for advanced motor control applications.
  • Analog Features: It is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, providing accurate analog signal measurement and conversion.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The DSPIC33FJ64MC204-E/ML is available in a 44-pin QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications.

Applications

The DSPIC33FJ64MC204-E/ML is ideal for a range of applications that require a combination of control and signal processing capabilities. These include:

  • Advanced Motor Control Systems
  • Power Supplies
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Audio Processing and Pro Audio Equipment
  • Medical Devices

With its robust feature set and flexible I/O options, the DSPIC33FJ64MC204-E/ML is a powerful DSC that can handle the demands of sophisticated embedded systems, providing designers with a compact, efficient, and high-performing solution.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess