EN
  • EN
  • DE

STM32G030K8T6

Part No STM32G030K8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32G0
Package Tray
Number of I/O 30
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19770, STM32G030K8T6-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845130-STM32G030K8T6
Ultra Librarian 3D Model Ultra Librarian STM32G030K8T6 CAD Model

Description

The STM32G030K8T6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32G0 series, designed for cost-effective applications requiring a balance between performance and power efficiency. This device is based on a 32-bit ARM Cortex-M0+ core and operates at a frequency of up to 64 MHz, which provides the computational power necessary for a wide array of applications.

Key Features:

  • Core: ARM Cortex-M0+ 32-bit RISC core operating at a 64 MHz frequency.
  • Memory: Comes with 64 Kbytes of Flash memory and 8 Kbytes of SRAM, allowing for efficient storage of code and data.
  • Energy Efficiency: Designed with energy efficiency in mind, it features low-power modes such as Sleep, Stop, and Standby to minimize power consumption.
  • I/Os: Offers up to 28 I/O ports, each one with interrupt capability, which can be multiplexed with a range of embedded peripherals.
  • Peripherals: Includes a variety of peripherals such as USART, SPI, I2C interfaces, a 12-bit ADC, and advanced timers that support a broad range of functions.
  • Debugging: Features integrated debugging and programming capabilities via SWD (Serial Wire Debug).
  • Package: Available in a 32-pin LQFP package that is suitable for space-constrained applications.
  • Supply Voltage: Can be powered by a supply voltage ranging from 2.0 to 3.6 V, accommodating various power supply designs.

Applications:

The STM32G030K8T6 microcontroller is versatile and can be used in a range of applications, such as consumer electronics, industrial control systems, home automation, and sensor nodes. Its robust feature set and low power consumption make it an ideal choice for designers looking to optimize performance while maintaining energy efficiency.

Conclusion:

Overall, the STM32G030K8T6 from STMicroelectronics is a powerful and energy-efficient microcontroller that offers a rich set of features suitable for a diverse set of applications. Its integration of critical peripherals, low-power design, and programming flexibility make it a go-to choice for developers working on innovative and cost-sensitive projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8910 $53.4600
120+ $0.8346 $100.1520
190+ $0.8064 $153.2160
270+ $0.7500 $202.5000
350+ $0.7219 $252.6650
435+ $0.6937 $301.7595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess