EN
  • EN
  • DE

DSPIC33FJ64MC204T-I/PT

Part No DSPIC33FJ64MC204T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP  /  dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DSPIC33FJ64MC204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33FJ64MC204T-I/PTDKR,DSPIC33FJ64MC204T-I/PTTR,DSPIC33FJ64MC204T-I/PTCT
Standard Package 1,200
Win Source Part Number 990316-DSPIC33FJ64MC204T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC204T-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ64MC204T-I/PT: A High-Performance Digital Signal Controller

The DSPIC33FJ64MC204T-I/PT is a powerful digital signal controller (DSC) from Microchip Technology, designed for applications requiring a perfect blend of digital processing and control functionalities. This 16-bit DSC integrates the performance of a digital signal processor (DSP) with the robust architecture of a microcontroller (MCU), making it an ideal choice for advanced, embedded control systems.

Key Features:

  • Core Performance: At the heart of the DSPIC33FJ64MC204T-I/PT is a high-speed DSP core, offering 40 MIPS performance at 40 MHz, allowing for efficient handling of computationally intensive applications.
  • Memory: It boasts 64KB of flash memory and 8KB of RAM, providing ample space for code and data storage.
  • Digital I/O: This DSC comes with an array of digital communication interfaces, including UART, SPI, and I²C modules, facilitating versatile connectivity options.
  • Analog Features: It also features a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise analog signal measurement and conversion.
  • PWM Outputs: With high-resolution PWM outputs, this device supports sophisticated motor control and power conversion applications.
  • Robust Design: The DSPIC33FJ64MC204T-I/PT is designed to operate in extreme conditions, with an industrial temperature range from -40°C to +85°C.
  • Package: The device is available in a 44-pin TQFP package, ensuring a compact footprint for space-constrained applications.

Applications:

The DSPIC33FJ64MC204T-I/PT is versatile enough to suit a wide range of applications, including but not limited to:

  • Advanced Motor Control
  • Power Supply Management
  • Industrial Automation Systems
  • Automotive and Transportation
  • Audio Processing and Telecommunications

With its powerful DSP core, rich set of peripherals, and robust design, the DSPIC33FJ64MC204T-I/PT from Microchip Technology is a perfect solution for developers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2538 $57.7766
13+ $7.7314 $100.5082
21+ $7.4702 $156.8742
29+ $6.9478 $201.4862
38+ $6.6866 $254.0908
47+ $6.4254 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,220 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess