EN
  • EN
  • DE

EDI88128LPS25LB

Part No EDI88128LPS25LB
Manufacturer Microchip Technology
Catalog RAM
Description SRAM Chip Async Single 5V 1M-Bit 128K x 8 25ns 32-Pin CLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 25 ns
Address Bus Width 17 b
Mounting SMD (SMT)
Case / Package CLCC
Density 1 Mb
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 200 mA
Number of Pins 32
Number of Ports 1
Number of Words 128000
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Non-Compliant
Sync/Async Asynchronous
Word Size 8 b
Win Source Part Number 1056837-EDI88128LPS25LB
Categories RAM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EDI88128LPS25LB CAD Model

Description

The EDI88128LPS25LB from Microchip Technology is an advanced, high-performance integrated circuit that embodies the latest in memory technology. This product is designed to cater to the needs of sophisticated electronic systems, providing a reliable and efficient memory solution.

Key Features:

  • Memory Size: This component boasts a substantial memory size, making it suitable for applications that require a significant amount of data storage.
  • Speed: With its fast access times, the EDI88128LPS25LB ensures swift data retrieval, contributing to the overall speed and responsiveness of the systems it is integrated into.
  • Low Power Consumption: Designed with energy efficiency in mind, this product minimizes power consumption, which is crucial for battery-powered devices and applications where energy conservation is a priority.
  • Temperature Range: The device operates reliably over a wide temperature range, making it suitable for use in environments that are subject to temperature variations.
  • Package Type: The EDI88128LPS25LB comes in a robust package that ensures its durability and longevity, even in demanding conditions.

Applications:

The versatility of the EDI88128LPS25LB allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Advanced computing systems
  • High-speed networking equipment
  • Telecommunication infrastructure
  • Industrial control systems
  • Aerospace and defense electronics

Quality and Reliability:

As with all Microchip Technology products, the EDI88128LPS25LB is manufactured to the highest quality standards. The company's commitment to reliability ensures that this memory component will function consistently, providing peace of mind for manufacturers and end-users alike.

Technical Support and Availability:

Microchip Technology provides comprehensive technical support for the EDI88128LPS25LB, including detailed datasheets, application notes, and customer service. Availability can be checked through authorized distributors or directly through Microchip Technology's sales channels.

You May Also Be Interested in

STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR SDRAM 128M-Bit 8Mx16 2.5V 66-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess