EN
  • EN
  • DE

EMC1053-2-ACZL-TR

Part No EMC1053-2-ACZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -20°C to 85°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Testing Conditions 0°C to 85°C (-20°C to 85°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1036306-EMC1053-2-ACZL-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1053-2-ACZL-TR CAD Model

Description

Product Overview: EMC1053-2-ACZL-TR from Microchip Technology

The EMC1053-2-ACZL-TR is a state-of-the-art temperature sensor developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-precision, digital temperature sensor is designed for a broad range of applications, including personal computers, office electronics, and industrial systems where accurate temperature monitoring is crucial for performance and safety.

Key Features

  • High Accuracy: The EMC1053-2-ACZL-TR offers exceptional temperature sensing accuracy, which is critical for maintaining optimal system performance and reliability.
  • Multiple Temperature Channels: It includes three temperature channels - one internal and two external - providing comprehensive thermal monitoring of the system and its environment.
  • Programmable Resolution: With programmable resolution settings, users can optimize the sensor to match specific system requirements, balancing precision and power consumption.
  • SMBus Interface: The device features an SMBus 2.0-compatible interface, ensuring easy integration into most system architectures and facilitating straightforward communication with other components.
  • Low Power Consumption: Designed with power efficiency in mind, the EMC1053-2-ACZL-TR minimizes power usage, making it ideal for energy-sensitive applications.

Applications

The versatility of the EMC1053-2-ACZL-TR allows it to be utilized in a wide array of applications. Its precision and reliability make it particularly well-suited for:

  • Thermal management systems in personal computers and servers
  • Environmental monitoring within office electronics
  • Industrial control systems requiring temperature feedback for process control
  • Consumer electronics that demand precise temperature regulation for optimal performance

Product Specifications

The EMC1053-2-ACZL-TR operates over a temperature range of -40°C to +125°C, with an accuracy of ±1°C between 0°C and 70°C. It is available in a compact, 10-pin MSOP package that is RoHS compliant, making it suitable for eco-conscious designs. The sensor's digital output and low power requirements simplify system design and contribute to the overall efficiency of the application it serves.

With its robust feature set and Microchip's commitment to quality, the EMC1053-2-ACZL-TR is an excellent choice for designers looking to implement precise temperature monitoring in their next project.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess