EN
  • EN
  • DE

EMC1182-2-AIA-TR

Part No EMC1182-2-AIA-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8DFN / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -5°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number EMC1182
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342887-EMC1182-2-AIA-TR
Ultra Librarian 3D Model Ultra Librarian EMC1182-2-AIA-TR CAD Model

Description

Product Overview: EMC1182-2-AIA-TR

The EMC1182-2-AIA-TR is a high-precision, dual-channel temperature sensor developed by Microchip Technology, designed to provide accurate temperature monitoring solutions for various applications. This advanced sensor is ideal for systems requiring precise temperature readings, such as computer motherboards, industrial PCs, and embedded systems.

Key Features

  • Dual-Channel Sensing: The EMC1182-2-AIA-TR is equipped with two temperature sensing channels. One channel is dedicated to an external diode, such as a CPU or GPU diode, while the second channel is for an internal sensor that monitors the device's own temperature.
  • High Accuracy: This sensor offers high accuracy with ±1°C measurement accuracy for the external diode channel and ±2°C for the internal ambient temperature sensor, ensuring reliable and precise temperature readings.
  • Programmable Resolution: It features programmable resolution for the external diode channel, adjustable from 9 to 12 bits, allowing for fine-tuning of the temperature readings according to the application's requirements.
  • SMBus Interface: The device supports SMBus 2.0 communication protocol, providing easy integration with existing system architectures and facilitating communication with other SMBus-compatible devices.
  • Low Power Consumption: Designed with power efficiency in mind, the EMC1182-2-AIA-TR maintains low power consumption, making it suitable for battery-powered devices.
  • Thermal Alert: It includes a programmable thermal alert output, which can trigger a system response when a preset temperature threshold is exceeded, enhancing system protection.
  • Small Form Factor: The sensor is available in a compact 10-pin MSOP (Mini Small Outline Package) that requires minimal board space, making it a versatile solution for space-constrained applications.

Applications

The EMC1182-2-AIA-TR is designed for a wide range of applications that require accurate and reliable temperature monitoring, including:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial PCs and IoT Devices

With its dual-channel design, high accuracy, and low power consumption, the EMC1182-2-AIA-TR from Microchip Technology is an excellent choice for designers and engineers looking to implement effective thermal management in their systems.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess