EN
  • EN
  • DE

EMC1182-A-AC3-TR

Part No EMC1182-A-AC3-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8TDFN / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -5°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number EMC1182
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342891-EMC1182-A-AC3-TR
Ultra Librarian 3D Model Ultra Librarian EMC1182-A-AC3-TR CAD Model

Description

Microchip Technology's EMC1182-A-AC3-TR Temperature Sensor

The EMC1182-A-AC3-TR is a high-precision, dual-channel temperature sensor developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This sensor is specifically designed for efficient temperature monitoring in various applications, including personal computers, office electronics, and industrial systems.

One of the standout features of the EMC1182-A-AC3-TR is its ability to measure temperature with high accuracy. It offers two temperature channels: one for an external diode-connected transistor, such as a CPU or GPU, and another for the internal sensor built into the IC itself. This dual-channel capability allows for simultaneous monitoring of both system and component temperatures, ensuring optimal performance and preventing overheating.

The EMC1182-A-AC3-TR operates over a wide temperature range, typically from -40°C to +125°C for the external diode channel and from 0°C to +85°C for the internal sensor, which makes it versatile for various environments and applications. Additionally, it provides a high level of resolution, with the external diode channel offering 0.125°C per LSB (Least Significant Bit) and the internal channel providing 1°C per LSB.

Communication with this temperature sensor is facilitated through an industry-standard 2-wire, I²C/SMBus serial interface, which allows for easy integration into most system designs. The EMC1182-A-AC3-TR also features a programmable temperature window and critical temperature alert, which can be configured to notify the system in the event of temperature-related issues, enhancing system reliability and safety.

Microchip Technology packages the EMC1182-A-AC3-TR in a compact, RoHS-compliant, 10-pin MSOP (Mini Small Outline Package), making it suitable for space-constrained applications. Its small footprint, combined with its advanced features, makes the EMC1182-A-AC3-TR an ideal solution for designers looking to implement accurate temperature monitoring in their systems.

Overall, the EMC1182-A-AC3-TR from Microchip Technology stands out as a reliable and precise temperature sensor, offering designers a blend of performance, integration ease, and functionality, all crucial for maintaining system health and performance.

You May Also Be Interested in

Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess