EN
  • EN
  • DE

EMC1403-2-YZT-TR

Part No EMC1403-2-YZT-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Testing Conditions -5°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 120706-EMC1403-2-YZT-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1403-2-YZT-TR CAD Model

Description

Microchip Technology's EMC1403-2-YZT-TR Temperature Sensor

The EMC1403-2-YZT-TR is a high-performance, low-cost, precision temperature sensor from Microchip Technology, designed to meet the needs of complex thermal management systems. This device is particularly suitable for applications requiring multiple temperature monitoring points, including computer motherboards, office electronics, and industrial control systems.

Featuring a triple-channel temperature sensor, the EMC1403-2-YZT-TR can monitor the temperature of both external and internal diodes. With its ability to accurately measure temperature from -40°C to +125°C, this sensor ensures that your system operates within its thermal limits, thus enhancing performance and reliability.

The EMC1403-2-YZT-TR comes in a compact, lead-free, 10-pin MSOP package, which is ideal for space-constrained applications. Its I²C-compatible serial interface facilitates easy integration into existing designs, allowing for seamless communication with microcontrollers or other I²C devices.

Key features of the EMC1403-2-YZT-TR include:

  • Accuracy: The sensor provides high accuracy with ±1°C maximum error between 0°C to +85°C for external diode temperatures.
  • Programmable Resolution: Users can configure the resolution of the temperature readings from 0.125°C to 1.0°C, allowing for adaptable precision based on specific requirements.
  • Smart Temperature Monitoring: The device includes programmable temperature limits, which trigger an alert signal when the system exceeds the specified temperature thresholds, enabling proactive thermal management.
  • Energy Efficient: The EMC1403-2-YZT-TR supports low power consumption modes, making it suitable for battery-powered devices.
  • Resistance Error Correction: This feature compensates for the temperature error caused by series resistance with the remote diode, enhancing measurement accuracy.
  • Upgradability: The firmware of the EMC1403-2-YZT-TR is field-upgradeable, ensuring that the sensor can be updated with the latest features and improvements.

Whether you are designing a high-performance computing system or a sophisticated industrial device, the EMC1403-2-YZT-TR from Microchip Technology offers a reliable and cost-effective solution for your temperature sensing needs. Its combination of multiple sensor inputs, programmability, and high accuracy make it an indispensable component for advanced thermal management solutions.

You May Also Be Interested in

Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4647 $59.1528
58+ $2.0223 $117.2934
89+ $1.9591 $174.3599
122+ $1.8960 $231.3120
158+ $1.8328 $289.5824
211+ $1.6431 $346.6941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess