EN
  • EN
  • DE

SN74AHCT125DBR

Part No SN74AHCT125DBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE BUS BUFFER GATES WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 14SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SSOP
Supplier Device Package 14-SSOP
Family Part Number 74AHCT125
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 756735-SN74AHCT125DBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT125DBR CAD Model

Description

SN74AHCT125DBR - Quad Bus Buffer Gates with 3-State Outputs

The SN74AHCT125DBR from Texas Instruments is a high-performance, quadruple bus buffer gate featuring 3-state outputs that are capable of driving highly capacitive or relatively low-impedance loads. Designed for operation over a broad voltage range of 4.5V to 5.5V, this device is optimized for 5V systems. It is characterized for operation from -40°C to 85°C, making it suitable for a wide array of commercial applications.

With its 3-state output stage, the SN74AHCT125DBR ensures that the outputs are effectively disconnected and will not load the bus when the output-enable (OE) input is high. This feature is particularly useful in bidirectional bus applications and where multiple outputs must interface with a common bus without contention.

The SN74AHCT125DBR implements the industry-standard AHCT logic, which provides TTL-compatible input thresholds, ensuring compatibility with a wide range of digital circuits. The device is fabricated using silicon-gate CMOS technology, which offers the inherent benefits of CMOS—low quiescent power and reduced noise susceptibility.

This product comes in a DBR package, which is a small-outline integrated circuit with 14 pins. The package is designed for space-saving on PCBs, and its small form factor is ideal for compact electronic assemblies. The SN74AHCT125DBR is RoHS compliant and is committed to environmental sustainability.

Key features of the SN74AHCT125DBR include:

  • Operating Voltage Range: 4.5V to 5.5V
  • High-Drive Outputs (-32-mA IOH, 64-mA IOL)
  • 3-State Outputs for Bus-Oriented Applications
  • TTL-Compatible Input Logic Levels
  • Low Power Consumption
  • ESD Protection Exceeds JESD 22

Applications for the SN74AHCT125DBR span across a variety of sectors including telecommunications, computing, industrial controls, and consumer electronics. Its robust design and high drive capability make it an excellent choice for interfacing with high-capacity memory modules, microprocessors, and as a buffer for data transmission lines.

Overall, the SN74AHCT125DBR from Texas Instruments is a versatile and reliable component that provides the functionality and performance required for complex digital systems, ensuring signal integrity and system reliability.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2858 $50.0150
430+ $0.2345 $100.8350
665+ $0.2272 $151.0880
910+ $0.2199 $200.1090
1,180+ $0.2125 $250.7500
1,575+ $0.1906 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,687 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess