EN
  • EN
  • DE

NCP694HADJHT1G

Part No NCP694HADJHT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A SOT89-5 / 1A CMOS Low-Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Voltage - Output (Min/Fixed) 1V
Maximum Output Voltage 6V
Maximum Dropout Voltage 0.18V at 1A (Typ)
Current - Output 1A
Current - Quiescent (Iq) 100μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-89-5/6
Supplier Device Package SOT-89-5
Part Number Series NCP694
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813093-NCP694HADJHT1G
Ultra Librarian 3D Model Ultra Librarian NCP694HADJHT1G CAD Model

Description

The ON Semiconductor NCP694HADJHT1G is a high-performance, low-dropout linear voltage regulator designed to deliver a continuous output current of up to 1A. This regulator is an ideal choice for sensitive electronics requiring a stable and clean power supply. It operates within an input voltage range of 2.5V to 6.0V, making it versatile for various applications.

Key Features

  • Output Voltage: The device provides an adjustable output voltage from 1.25V to 5.0V, allowing flexibility for different circuit requirements.
  • High Output Current: Capable of delivering up to 1A of output current, it meets the needs of power-hungry components.
  • Low Dropout: With a low dropout voltage, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Stable Operation: The NCP694HADJHT1G is stable with ceramic output capacitors, ensuring reliable performance over various load conditions.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its longevity and reliability.
  • Current Limiting: Integrated current limit function provides protection against overcurrent conditions, safeguarding both the regulator and the load.

Applications

The NCP694HADJHT1G is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Wireless communication devices
  • Audio and video equipment
  • Automotive electronics

Package and Quality

The device is offered in a compact TSOP-5 package, which is designed for surface-mount technology, making it easy to integrate into a variety of PCB designs. ON Semiconductor's commitment to quality ensures that the NCP694HADJHT1G meets stringent industry standards for performance and reliability, making it a trusted choice for your power regulation needs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,455 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess