EN
  • EN
  • DE

EMC1413-A-AIZL-TR

Part No EMC1413-A-AIZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Testing Conditions -5°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 051172-EMC1413-A-AIZL-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1413-A-AIZL-TR CAD Model

Description

Microchip Technology EMC1413-A-AIZL-TR Temperature Sensor

The EMC1413-A-AIZL-TR is a high-performance, precision temperature sensor from Microchip Technology, designed to provide accurate thermal monitoring in a wide range of applications. This device is particularly suitable for system thermal management in computing systems, consumer electronics, and industrial equipment, ensuring optimal performance and preventing overheating.

Key Features:

  • Multiple Channel Sensing: The EMC1413-A-AIZL-TR can monitor up to one internal temperature and two external temperatures, allowing for comprehensive system thermal management.
  • High Accuracy: This temperature sensor offers an accuracy of ±1°C for external diode temperatures, ensuring precise readings for reliable system control.
  • Programmable Resolution: The device supports programmable resolution for external diodes from 0.125°C to 0.0625°C, providing flexibility in thermal monitoring based on system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the sensor operates with low power consumption, making it ideal for battery-powered devices.
  • SMBus Interface: It features a System Management Bus (SMBus) interface, which facilitates easy integration into existing systems and simplifies communication with microcontrollers or other ICs.
  • Automatic Shutdown: The EMC1413-A-AIZL-TR includes an automatic shutdown feature to conserve power when the device is not in use.

Applications:

The versatility of the EMC1413-A-AIZL-TR temperature sensor makes it an excellent choice for a variety of applications, including:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Telecommunications Equipment
  • Consumer Electronics
  • Industrial Control Systems

The EMC1413-A-AIZL-TR is available in a compact, 10-pin MSOP (Mini Small Outline Package) that is RoHS compliant, making it suitable for space-constrained applications while adhering to environmental standards. With its advanced features and reliable performance, the EMC1413-A-AIZL-TR from Microchip Technology is an ideal solution for designers looking to enhance system stability and safety through accurate temperature monitoring.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8480 $55.4400
70+ $1.5163 $106.1410
105+ $1.4689 $154.2345
145+ $1.4215 $206.1175
185+ $1.3742 $254.2270
245+ $1.2320 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess