EN
  • EN
  • DE

EMC6D103-CZC-TR-E3

Part No EMC6D103-CZC-TR-E3
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Microchip Technology
Win Source Part Number 258713-EMC6D103-CZC-TR-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC6D103-CZC-TR-E3 CAD Model

Description

Product Overview: EMC6D103-CZC-TR-E3

The EMC6D103-CZC-TR-E3 is a cutting-edge environmental monitoring controller from the renowned manufacturer Microchip Technology. This advanced sensor interface and system management controller is designed to cater to the needs of modern computing and electronic systems, ensuring optimal performance by closely monitoring various environmental parameters.

Key Features

  • Temperature Monitoring: The EMC6D103-CZC-TR-E3 is equipped with multiple temperature sensor inputs, making it capable of monitoring the temperature of various components within a system to prevent overheating and ensure reliability.
  • Fan Control: It includes intelligent fan control features that adjust fan speeds based on temperature readings, helping to reduce system noise and power consumption while maintaining proper cooling.
  • Voltage Monitoring: The device can monitor voltage levels, which is essential for the stability and longevity of electrical components within the system.
  • Interface Flexibility: With an SMBus interface, the EMC6D103-CZC-TR-E3 provides seamless communication with other system components, facilitating easy integration into a wide range of applications.

Applications

The EMC6D103-CZC-TR-E3 is versatile and can be utilized in various applications, including:

  • Desktop and Notebook PCs
  • Servers and Workstations
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial Control Systems

Product Specifications

Microchip Technology's EMC6D103-CZC-TR-E3 is offered in a compact package and is designed to operate over a wide temperature range, making it suitable for diverse environments. It comes in a RoHS-compliant package, ensuring adherence to environmental standards and regulations.

Quality and Reliability

As with all Microchip Technology products, the EMC6D103-CZC-TR-E3 is manufactured with a commitment to quality and reliability. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals and consumers alike.

You May Also Be Interested in

Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $15.2115
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess