EN
  • EN
  • DE

IRMCF371TR

Part No IRMCF371TR
Manufacturer Rochester Electronics
Catalog PMIC - Motor Drivers, Controllers
Description BRUSH DC MOTOR CONTROLLER, PQFP4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver IGBT I²C, RS-232, SPI 48-QFP (7x7)
Manufacturer INTERNATIONAL RECTIFIER
Series MCE™
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-QFP (7x7)
Family Name IRMCF371
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875272-IRMCF371TR
Ultra Librarian 3D Model Ultra Librarian IRMCF371TR CAD Model

Description

The IRMCF371TR is a motor control IC manufactured by Rochester Electronics (originally by International Rectifier/Infineon). It's designed for advanced motor control applications, typically used in appliances, industrial drives, and other systems requiring precise motor control. It integrates functions such as control algorithms, protection features, and communication interfaces.

Applications:

  • Washing Machines
  • Refrigerators
  • Air Conditioners
  • Industrial Motor Drives
  • Pumps and Fans

Features:

  • Advanced Motor Control Algorithms: Implements sophisticated motor control algorithms for precise and efficient motor operation.
  • Integrated Protection Features: Includes over-current, over-voltage, and over-temperature protection.
  • Communication Interfaces: Offers communication interfaces such as UART, SPI, or I2C for system integration.
  • Programmable Parameters: Allows for customization of motor control parameters to optimize performance for specific applications.
  • Built-in Analog-to-Digital Converter (ADC): Integrates an ADC for sensor feedback and precise control.

Benefits:

  • Improved Motor Efficiency: Advanced control algorithms optimize motor performance, improving energy efficiency.
  • Enhanced System Reliability: Integrated protection features prevent damage to the motor and system components.
  • Simplified System Design: Integrated functionalities reduce the need for external components, simplifying design.
  • Flexible Control: Programmable parameters allow for customization of motor control to meet specific application requirements.
  • Precise Motor Control: Enables precise and accurate motor control for demanding applications.

The IRMCF371TR generally supports various motor types, including AC induction motors, permanent magnet synchronous motors (PMSM), and brushless DC (BLDC) motors. It provides PWM outputs for controlling the inverter stage and includes features for field-oriented control (FOC) and sensorless control. The specific features and capabilities may vary depending on the exact model and configuration. This device is commonly used in applications where precise and efficient motor control is critical, such as variable speed drives, servo systems, and appliance motor control.

You May Also Be Interested in

Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9673 $64.8365
11+ $10.6399 $117.0389
17+ $10.3075 $175.2275
24+ $9.9750 $239.4000
30+ $9.6424 $289.2720
41+ $8.6449 $354.4409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess