EN
  • EN
  • DE

ENC624J600T-I/PT

Part No ENC624J600T-I/PT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR W/SPI 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T PHY
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 96mA
Temperature Range - Operating -40°C to 85°C
Case / Package 64-TQFP (10x10)
Win Source Part Number 1036373-ENC624J600T-I/PT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ENC624J600T-I/PT CAD Model

Description

Microchip Technology ENC624J600T-I/PT Ethernet Controller

The ENC624J600T-I/PT is a high-performance, standalone Ethernet controller from the renowned semiconductor manufacturer, Microchip Technology. Designed to facilitate easy and reliable integration with a host of embedded systems, this controller is an ideal solution for applications that require network connectivity with minimal design complexity.

At the heart of the ENC624J600T-I/PT is an efficient Ethernet engine that provides a full-featured hardware TCP/IP stack capable of offloading the processing load from the host processor. This feature enables the host CPU to focus on application-specific tasks, enhancing the overall system performance. The controller supports both 10Base-T and 100Base-TX Ethernet standards, ensuring compatibility with most network infrastructures.

One of the key attributes of the ENC624J600T-I/PT is its SPI (Serial Peripheral Interface) and parallel interface options, which offer flexibility in connecting with various microcontrollers and processors. The device comes in a compact 64-pin TQFP (Thin Quad Flat Package) that is conducive to space-constrained applications while providing a robust set of features.

The ENC624J600T-I/PT incorporates various networking protocols, including TCP, UDP, ICMP, IPv4, DHCP, ARP, and more, which are essential for modern network communication. Additionally, it boasts a built-in cryptographic engine supporting AES-128 encryption, ensuring secure data transactions over the network.

With a wide operating temperature range, the ENC624J600T-I/PT is suitable for industrial and commercial environments. Its integrated PHY (Physical Layer) transceiver and support for auto-negotiation, auto-polarity correction, and auto cross-over detection simplify network connectivity and maintenance.

For developers and designers, Microchip provides extensive support in the form of datasheets, application notes, and development tools. This makes the ENC624J600T-I/PT not just a piece of hardware but a comprehensive solution for Ethernet connectivity challenges in embedded systems.

In summary, the ENC624J600T-I/PT is a robust, high-performance Ethernet controller that offers a wide array of features for network-enabled applications. Its advanced capabilities and support infrastructure make it a top choice for designers looking to add Ethernet connectivity to their embedded systems.

You May Also Be Interested in

Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Lowest to $17.6208
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3473 $56.7365
11+ $9.3106 $102.4166
17+ $9.0196 $153.3332
23+ $8.7287 $200.7601
30+ $8.4377 $253.1310
40+ $7.5649 $302.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess