EN
  • EN
  • DE

GC9912-127A

Part No GC9912-127A
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI SCHOTTKY NON HERMETIC MICROST
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Microchip Technology
Package Tray
Product Status Active
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 2V
Capacitance @ Vr, F 0.15pF @ 0V, 1MHz
Resistance @ If, F 16Ohm @ 5mA, 1MHz
Temperature Range - Operating -55°C ~ 150°C
Package / Case 2-SMD, Flat Lead
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0060
Win Source Part Number 1060522-GC9912-127A
Ultra Librarian 3D Model Ultra Librarian GC9912-127A CAD Model

Description

The GC9912-127A is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the advanced needs of modern electronics. This versatile chip is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of applications.

Key Features

  • High Performance: The GC9912-127A is built for speed and efficiency, making it ideal for high-demand applications that require quick processing and data handling capabilities.
  • Low Power Consumption: Despite its high performance, this chip is engineered to consume minimal power, which helps to extend the battery life of portable devices and reduce energy costs for all applications.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the GC9912-127A offers improved functionality and performance over previous generations.
  • Compact Design: With its small footprint, the GC9912-127A is perfect for use in space-constrained applications, allowing designers to minimize the size of their final products without compromising on power or functionality.

Applications

The versatility of the GC9912-127A allows it to be used across a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Quality and Reliability

Microchip Technology is known for its rigorous testing and quality control measures. The GC9912-127A is no exception, having undergone extensive testing to ensure it meets the highest standards of quality and reliability. This commitment to excellence ensures that the GC9912-127A will perform consistently over its intended lifespan, even under challenging conditions.

Support and Resources

Microchip Technology offers comprehensive support and a wealth of resources for the GC9912-127A. Developers can access detailed datasheets, application notes, and design guides to assist with the integration of this chip into their projects. Additionally, Microchip's customer service and technical support teams are readily available to provide assistance when needed.

You May Also Be Interested in

Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess