EN
  • EN
  • DE

HA2022T-I/SS

Part No HA2022T-I/SS
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985250-HA2022T-I/SS
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA2022T-I/SS CAD Model

Description

The HA2022T-I/SS is a high-performance, precision operational amplifier from Microchip Technology, designed to meet the rigorous demands of advanced analog circuits. This operational amplifier is notable for its excellent accuracy, stability, and low noise characteristics, making it an ideal choice for a wide range of applications, including medical instrumentation, test equipment, and precision data acquisition systems.

Key Features

  • High Precision: The HA2022T-I/SS offers outstanding precision with low offset voltage and low drift over time and temperature, ensuring accurate signal amplification.
  • Low Noise: With its low noise performance, this operational amplifier is perfect for applications requiring a clean signal path.
  • Wide Bandwidth: The device provides a wide bandwidth, which is essential for high-speed signal processing tasks.
  • High Output Drive Capability: It can drive high-level output currents, allowing it to handle a variety of loads.
  • Single Supply Operation: The HA2022T-I/SS is capable of operating from a single power supply, simplifying power management in system design.
  • Robust Packaging: The device comes in an SSOP (Shrink Small Outline Package), which is known for its small footprint and reliability in space-constrained applications.

Applications

The versatility of the HA2022T-I/SS makes it suitable for numerous applications:

  • Medical Instrumentation
  • Test and Measurement Equipment
  • Precision Data Systems
  • Professional Audio Equipment
  • Analog Filters
  • Strain Gauge Amplifiers

Quality and Reliability

As a product of Microchip Technology, the HA2022T-I/SS is built with the highest standards of quality and reliability. Microchip's commitment to excellence ensures that this operational amplifier performs consistently across various environmental conditions and throughout its lifespan.

Ordering Information

To order or learn more about the HA2022T-I/SS, visit the Microchip Technology website or contact their sales representatives. The part number HA2022T-I/SS is your key to unlocking the performance benefits of this superior operational amplifier in your next project.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess