EN
  • EN
  • DE

HA5067-I/PT

Part No HA5067-I/PT
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824614-HA5067-I/PT
Ultra Librarian 3D Model Ultra Librarian HA5067-I/PT CAD Model

Description

The HA5067-I/PT from Microchip Technology is a high-performance, precision operational amplifier that is designed to meet the rigorous demands of a wide range of industrial, medical, and military applications. This operational amplifier is known for its exceptional accuracy and stability, making it an ideal choice for critical signal processing tasks.

Key Features:

  • Low Offset Voltage: The HA5067-I/PT boasts a low input offset voltage, which ensures that the output signal is a true representation of the input, with minimal deviation or error.
  • High Slew Rate: With its high slew rate, this op-amp is capable of responding quickly to changes in the input signal, making it suitable for high-speed amplification and active filtering.
  • Wide Bandwidth: The device offers a wide bandwidth, allowing it to handle a broad range of frequencies without compromising the integrity of the signal.
  • Low Noise: It has been engineered to have low noise characteristics, reducing the risk of signal distortion and ensuring cleaner, more accurate amplification.
  • Robust Temperature Range: The HA5067-I/PT can operate effectively over a wide temperature range, which is critical for applications that are exposed to varying environmental conditions.
  • Package Type: It is available in a 16-pin TSSOP package, which is suitable for space-constrained applications while providing adequate thermal performance.

Applications:

The versatility of the HA5067-I/PT makes it an excellent choice for a variety of applications, including:

  • Precision instrumentation
  • Active filtering systems
  • Data acquisition systems
  • Medical devices
  • Military and aerospace electronics
  • Professional audio equipment

In conclusion, the HA5067-I/PT operational amplifier from Microchip Technology is a reliable and precise component that offers exceptional performance for applications requiring the highest levels of signal integrity and accuracy. Its robust design and comprehensive features make it a valuable asset in any high-performance electronic system.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess