EN
  • EN
  • DE

HCS301

Part No HCS301
Manufacturer Microchip Technology
Description KEELOQ CODE HOPPING ENCODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1179190-HCS301
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCS301 CAD Model

Description

Microchip Technology's HCS301 Keeloq® Code Hopping Encoder

The HCS301 from Microchip Technology is a state-of-the-art Integrated Circuit (IC) that stands out in the field of secure code transmission. This device is a part of the Keeloq® family, which is renowned for its code hopping feature, providing an advanced level of security through encryption. The HCS301 is specifically designed for remote keyless entry (RKE) systems, garage door openers, and any application requiring secure transmission and authentication of digital data.

Key Features:

  • Code Hopping Capability: The HCS301 utilizes Keeloq® encryption technology to generate unique codes for each transmission, significantly enhancing security against code scanning and replay attacks.
  • Programmable 28-Bit Serial Number: Each device can be assigned a unique serial number, allowing for billions of unique transmitter/receiver pairs.
  • EEPROM Memory: The secure, programmable EEPROM is used to store the cryptographic keys and configuration data, ensuring the integrity and security of the device.
  • Low Power Consumption: Designed for battery-operated devices, the HCS301 is optimized for low power consumption, extending the life of the product in which it is used.
  • Versatile Modulation Methods: The IC supports a variety of modulation methods, including ASK and FSK, providing flexibility in designing communication protocols for different applications.

Applications:

The HCS301 is ideal for a wide range of applications where secure data transmission is paramount. These include:

  • Remote Keyless Entry (RKE) Systems
  • Garage Door Openers
  • Car Alarm Systems
  • Security Systems
  • Access Control Systems

Why Choose HCS301?

With its robust security features and flexible design, the HCS301 from Microchip Technology is an excellent choice for developers looking to incorporate secure code hopping capabilities into their wireless communication systems. Its ease of use, combined with Microchip's reputation for reliability, makes the HCS301 a preferred solution for safeguarding communication against unauthorized access and ensuring peace of mind for end-users.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0711 $53.5550
115+ $0.8789 $101.0735
180+ $0.8514 $153.2520
245+ $0.8239 $201.8555
315+ $0.7965 $250.8975
425+ $0.7141 $303.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess