EN
  • EN
  • DE

HCS320-I/SN

Part No HCS320-I/SN
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 8SOIC / Code Hopping Encoder 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Not Verified
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HCS320
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873370-HCS320-I/SN
Ultra Librarian 3D Model Ultra Librarian HCS320-I/SN CAD Model

Description

Microchip Technology HCS320-I/SN Product Overview

The Microchip Technology HCS320-I/SN represents a state-of-the-art code hopping encoder designed for secure Remote Keyless Entry (RKE) and access control systems. This integrated circuit is a part of Microchip's KEELOQ® Hopping & Rolling Code family, which is renowned for its high security, reliability, and ease of use in a wide range of applications.

Key Features

  • Code Hopping Technology: The HCS320-I/SN utilizes KEELOQ® code hopping technology, which offers enhanced security through a unique encryption algorithm. Each transmission results in a different code, thus preventing code capture and replay attacks.
  • Programmable 28-bit Serial Number: The device allows for a customizable 28-bit serial number, ensuring a vast number of unique identifiers for different applications.
  • 15 Function Buttons: It supports up to 15 different function buttons, making it highly versatile for various control operations in RKE systems.
  • Low Power Consumption: Designed with power efficiency in mind, the HCS320-I/SN is suitable for battery-operated devices where longevity is crucial.
  • EEPROM Memory: The inclusion of EEPROM memory allows for secure storage of the cryptographic keys and the configuration settings, which are critical for the operation of the device.

Applications

The HCS320-I/SN is ideal for a broad range of applications that require secure wireless communication. These include:

  • Automotive RKE systems
  • Garage door openers
  • Gate and barrier control systems
  • Home security systems
  • Alarm systems

Technical Specifications

The HCS320-I/SN operates in the voltage range of 2.0V to 6.6V, making it compatible with various power sources. It is available in an 8-pin SOIC package, ensuring easy integration into existing designs. The operating temperature range of -40°C to +85°C allows for its use in environments with extreme temperature conditions.

For developers and manufacturers seeking a robust and secure solution for their wireless communication needs, the Microchip Technology HCS320-I/SN offers an excellent balance of security features, versatility, and reliability.

You May Also Be Interested in

Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Infineon Technologies
Lowest to $91.3963
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1401 $51.3045
110+ $0.9355 $102.9050
170+ $0.9063 $154.0710
230+ $0.8770 $201.7100
295+ $0.8478 $250.1010
395+ $0.7601 $300.2395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess