EN
  • EN
  • DE

HCS512-I/SO

Part No HCS512-I/SO
Manufacturer Microchip Technology
Catalog Specialized ICs
Description KEELOQ® Code Hopping Decoder | IC CODE HOPPING DECODER 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Code Hopping Decoder
Applications Remote Secure Access, Keyless Entry
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number HCS512
Manufacturer Pack Quantity 42
MSL Level 1 (Unlimited)
Win Source Part Number 1179192-HCS512-I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCS512-I/SO CAD Model

Description

Microchip Technology's HCS512-I/SO: A Robust Security Solution

The HCS512-I/SO is an advanced integrated circuit from Microchip Technology, designed for applications that demand high levels of security and data integrity. This product is part of Microchip's renowned KeeLoq® product line, which is widely recognized for its robust encryption algorithms and secure data transmission capabilities.

Key Features:

  • Enhanced Security: The HCS512-I/SO incorporates KeeLoq Classic or KeeLoq AES encryption methods, providing a high level of security against code scanning and duplication attacks.
  • Programmable 28-bit Serial Number: Each device has a unique pre-programmed serial number, which is a critical feature for system management and device authentication.
  • Flexible Code Hopping: The device offers advanced code hopping capabilities, ensuring that every transmission is unique, thereby enhancing security against replay attacks.
  • EEPROM Memory: With 512 bits of EEPROM, the HCS512-I/SO allows for secure storage of user-programmable keys and configuration data.
  • Low Power Consumption: Designed for battery-operated devices, the HCS512-I/SO is optimized for low power consumption, extending the life of your product.
  • Wide Operating Voltage: The device operates over a broad voltage range, from 2.0V to 6.6V, making it suitable for a variety of applications.

Applications:

The HCS512-I/SO is ideal for a wide range of applications that require secure access control, such as:

  • Vehicle Immobilizers
  • Remote Keyless Entry Systems
  • Garage Door Openers
  • Home Security Systems
  • Identity Tokens

Product Specifications:

The HCS512-I/SO is offered in a small-outline package (SOIC) and is designed to meet industrial temperature ranges. Its compatibility with standard microcontroller interfaces ensures ease of integration into existing systems, making it a versatile and reliable choice for designers looking to enhance the security of their products.

With the HCS512-I/SO, Microchip Technology continues to provide innovative, secure, and reliable solutions for the ever-evolving needs of electronic security.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Infineon Technologies
Lowest to $9.8383
Infineon Technologies
Need more? Email Us
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Infineon Technologies
Lowest to $91.3963

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 896 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess