EN
  • EN
  • DE
  • IT

HV841MG-G

Part No HV841MG-G
Manufacturer Microchip Technology
Catalog Custom Parts (E - I)
Description Drivers - EL Backlighting High Voltage Dual EL Lamp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package MSOP
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 10
RoHS Compliant
Win Source Part Number 1224555-HV841MG-G
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV841MG-G CAD Model

Description

The HV841MG-G by Microchip Technology is a high-performance, integrated circuit designed for driving electroluminescent (EL) lamps. This device is specifically engineered to deliver a reliable and efficient solution for applications requiring backlighting, such as LCD displays, automotive interior lighting, and portable electronic devices.

The HV841MG-G operates on a low voltage supply while providing a high voltage output necessary to illuminate EL lamps. This high voltage output is achieved through an integrated boost converter that elevates the input voltage to the levels required for EL lamp operation. The device's ability to drive lamps with an area of up to 3 square inches makes it versatile for various design needs.

Key Features

  • Integrated Boost Converter: Efficiently converts low input voltage to the high voltage required for EL lamp operation.
  • High Voltage Output: Capable of driving EL lamps with an area of up to 3 square inches.
  • Low Power Consumption: Designed with energy efficiency in mind to extend battery life in portable applications.
  • Adjustable Brightness: Includes an external adjustment feature that allows for brightness control of the EL lamp.
  • Compact Packaging: Available in a space-saving 8-pin MSOP (Micro Small Outline Package) that is ideal for applications where board space is at a premium.
  • Extended Temperature Range: Operates over a wide temperature range, making it suitable for various environmental conditions.

Applications

The versatility of the HV841MG-G makes it an excellent choice for a broad range of applications. It is commonly used in:

  • LCD display backlighting
  • Automotive interior lighting
  • Portable electronics
  • Instrumentation panels
  • Keypad backlights for mobile devices

With its robust design and comprehensive feature set, the HV841MG-G from Microchip Technology stands out as a prime solution for driving EL lamps across multiple industries and applications.

You May Also Be Interested in

Hynix Semiconductor
Standard Package
Need more? Email Us
Standex-Meder Electronics
Reed Relay 5V 50W 3A
Need more? Email Us
Diodes Incorporated
CRYSTAL 12.0000MHZ 20PF SMD / 12 MHz ±10ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Lowest to $3.2598
CML Microcircuits
French Electronic Distributor since 1988
Need more? Email Us
Fuji Electric
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
MCU 16-bit H8S CISC 128KB Flash 3.3V/5V 80-Pin PQFP
Lowest to $36.5585
Lattice Semiconductor Corporation
Need more? Email Us
IMP, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess