EN
  • EN
  • DE

HV9805MG-G

Part No HV9805MG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features LED Driver IC 1 Output AC DC Offline Switcher SEPIC, Step-Up (Boost) - Dimming - 10-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name HV9805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HV9805MG-GCT, HV9805MG-GTR, HV9805MG-G-ND, HV9805MG-GDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874023-HV9805MG-G
Ultra Librarian 3D Model Ultra Librarian HV9805MG-G CAD Model

Description

Introducing the HV9805MG-G LED Driver IC from Microchip Technology

The HV9805MG-G is a high-performance, energy-efficient LED driver integrated circuit brought to you by Microchip Technology. Designed to cater to a wide range of LED lighting applications, this driver IC ensures optimal performance and reliability for your lighting solutions.

At the heart of the HV9805MG-G is its patented LED current regulation method which not only provides a constant current to ensure uniform brightness but also significantly reduces flicker, enhancing the overall quality of light. Its peak-current-mode control simplifies the design process, allowing for a cost-effective and compact solution for driving LEDs.

Key Features:

  • Precise LED Current Control: The HV9805MG-G has an accuracy of ±3% at room temperature and ±5% over the full temperature range, ensuring consistent lighting performance.
  • Wide Input Voltage Range: This driver IC is designed to operate over a wide input voltage range, accommodating various power supplies and fluctuations in power.
  • High Efficiency: With its integrated high-voltage MOSFET, the HV9805MG-G offers high efficiency, which is crucial for reducing energy consumption and heat generation in LED lighting applications.
  • Protection Features: The device includes thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring the safety and longevity of your lighting products.
  • Flexible Application: It is suitable for isolated or non-isolated LED driver configurations, providing versatility for designers.

The HV9805MG-G is available in a compact ePad MSOP-10 package, making it an ideal choice for space-constrained applications. Its robust design ensures a long operational life, which is critical for reducing maintenance costs and downtime in commercial and industrial lighting installations.

Whether you're designing LED drivers for indoor or outdoor lighting, signage, or backlighting applications, the HV9805MG-G from Microchip Technology offers the performance, efficiency, and reliability you need to deliver superior lighting solutions to your customers.

Choose the HV9805MG-G for your next project and light up your applications with confidence.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5407 $59.4770
265+ $0.4437 $117.5805
405+ $0.4298 $174.0690
560+ $0.4160 $232.9600
720+ $0.4021 $289.5120
965+ $0.3605 $347.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess