EN
  • EN
  • DE

MIC5231-3.0BM5 TR

Part No MIC5231-3.0BM5 TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 10MA SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.3V @ 10mA
Output Current 10mA
Operating Supply Current 4μA
PSRR 50dB (100Hz)
Control Features Enable
Protection Operating Temperature -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.15V @ 10mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058808-MIC5231-3.0BM5 TR
Ultra Librarian 3D Model Ultra Librarian MIC5231-3.0BM5 TR CAD Model

Description

MIC5231-3.0BM5 TR Voltage Regulator by Microchip Technology

The MIC5231-3.0BM5 TR from Microchip Technology is a high-performance, fixed-output voltage regulator designed for a wide range of applications. This regulator is particularly well-suited for portable electronic devices due to its low dropout voltage and quiescent current, ensuring efficient operation and extended battery life.

Key Features:

  • Fixed Output: The device provides a stable 3.0V output, which is ideal for consistent operation of sensitive electronic components.
  • Low Dropout: With a very low dropout voltage, this regulator maintains output regulation with minimal input-to-output voltage difference, making it efficient for low-voltage operations.
  • High Accuracy: The output voltage is accurate to within ±2%, ensuring reliable performance for precision applications.
  • Low Quiescent Current: The MIC5231-3.0BM5 TR is designed to draw minimal current in the idle state, which is crucial for battery-powered devices.
  • Thermal Shutdown: It includes a built-in thermal shutdown feature to protect the device from overheating, thereby enhancing its reliability and lifespan.
  • Current Limiting: The regulator is equipped with current limiting capabilities, providing additional protection against overcurrent conditions.
  • Small Footprint: The device comes in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (TR), it is suitable for automated assembly processes, facilitating mass production.

Applications:

  • Mobile Phones and PDAs
  • Portable Media Players
  • GPS Devices
  • Battery-powered Equipment
  • Point-of-Sale Terminals

The MIC5231-3.0BM5 TR is a robust solution from Microchip Technology, a trusted name in the semiconductor industry. It offers the perfect blend of efficiency, precision, and compactness, catering to the rigorous demands of modern electronic devices. Whether you are developing consumer electronics or industrial equipment, this voltage regulator is engineered to provide a reliable power source with minimal energy loss.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess