EN
  • EN
  • DE

HV9911NG-G

Part No HV9911NG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description Switch-mode LED Driver IC with High Current Accuracy | IC LED DRIVER CTRLR DIM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Voltage - Supply (Minimum) 9V
Voltage - Supply (Maximum) 250V
Frequency 100kHz, 350kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number HV9911
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1182588-HV9911NG-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HV9911NG-G CAD Model

Description

The HV9911NG-G is a high-quality LED driver integrated circuit (IC) from the renowned manufacturer Microchip Technology. This advanced component is designed to provide a reliable and efficient solution for driving single or multiple LED strings in a wide range of lighting applications. The HV9911NG-G is especially suitable for general lighting, architectural lighting, automotive lighting, and backlighting applications.

Key Features

  • Universal Input Voltage: The HV9911NG-G is capable of operating over a wide input voltage range, making it versatile for use in various global voltage standards.
  • High Efficiency: With its patented control method, the device minimizes losses and maximizes efficiency, ensuring an energy-saving operation.
  • Constant Current Control: It provides precise constant current output, which is critical for consistent illumination and prolonging the life of LEDs.
  • PWM Dimming Capability: The IC supports Pulse-Width Modulation (PWM) dimming, offering flexible control over the brightness levels of the LEDs.
  • Thermal Protection: The HV9911NG-G includes thermal shutdown protection to prevent damage from overheating, enhancing the reliability and safety of the application.

Applications

  • General LED lighting
  • Architectural and decorative lighting
  • Automotive interior and exterior lighting
  • Backlighting for LCD displays
  • Signage and channel letters

The HV9911NG-G comes in a compact 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, providing flexibility in design for space-constrained applications. Its robust design ensures long-term performance and reliability, making it a preferred choice for designers and engineers looking to create sophisticated LED lighting systems.

Overall, the HV9911NG-G LED driver from Microchip Technology is an exceptional solution that offers durability, efficiency, and versatility for a multitude of LED lighting applications. Its integration into your designs can help achieve high-performance lighting systems with reduced energy consumption and maintenance costs.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Aic
Lowest to $0.5556
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 459 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess